EN
  • EN
  • DE

UA494PC

Part No UA494PC
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 384982-UA494PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA494PC CAD Model

Description

The UA494PC is a pulse-width modulation (PWM) control circuit manufactured by Fairchild/ON Semiconductor. This integrated circuit is designed for controlling switching power supplies and DC-DC converters. It integrates all the necessary control circuitry to build a complete switching power supply controller.

Applications

  • Switching Power Supplies: Used as the main control IC in various types of switching power supplies, including flyback, forward, and push-pull converters.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Battery Chargers: Used in battery charging circuits to control the charging voltage and current using PWM techniques.
  • Uninterruptible Power Supplies (UPS): Incorporated into UPS systems to regulate the power output and manage battery charging.
  • Motor Control: Can be used in certain motor control applications requiring PWM control.

Features

  • PWM Control: Provides pulse-width modulation for precise control of switching power supplies.
  • Dual-Channel Output: Features two output channels that can be used in single-ended or push-pull configurations.
  • Adjustable Frequency: The switching frequency can be adjusted to optimize performance for specific applications.
  • Dead-Time Control: Incorporates dead-time control to prevent shoot-through in push-pull converters.
  • Undervoltage Lockout: Includes undervoltage lockout protection to prevent operation with insufficient supply voltage.

Benefits

  • Precise Voltage Regulation: PWM control enables precise voltage regulation in switching power supplies and DC-DC converters.
  • Efficient Power Conversion: PWM techniques contribute to efficient power conversion, minimizing energy waste.
  • Versatile Applications: Suitable for a wide range of switching power supply and DC-DC converter applications.
  • Protection Features: Undervoltage lockout and dead-time control enhance the reliability and safety of the system.
  • Simplified Design: Integrates all the necessary control circuitry, simplifying the design of switching power supplies.

Technical Specifications: The UA494PC typically operates from a supply voltage of 7V to 40V. The output frequency can be adjusted over a wide range, typically from 1kHz to several hundred kHz. It is available in a variety of packages, including DIP and SOIC. Refer to the specific datasheet from Fairchild/ON Semiconductor for precise specifications.

You May Also Be Interested in

KEC
Need more? Email Us
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
AMIS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess