The BC32840 is a PNP general-purpose transistor manufactured by Fairchild/ON Semiconductor. It is designed for use in a wide variety of low-power amplification and switching applications. This transistor is commonly used in consumer electronics, industrial control systems, and signal processing circuits where a PNP transistor is required.
Applications:
- Low-noise amplifier stages
- Switching circuits for driving relays and LEDs
- Audio amplification
- Small signal amplification
- Driver stages in power amplifiers
Features:
- PNP transistor
- Low collector-emitter saturation voltage
- High current gain (hFE)
- Low noise figure
- Available in a through-hole package (TO-92)
Benefits:
- Provides reliable amplification and switching performance.
- Enhances circuit efficiency due to low saturation voltage.
- Simplifies circuit design with readily available TO-92 package.
- Suitable for a broad range of applications due to its versatile characteristics.
- Cost-effective solution for general-purpose amplification and switching needs.
Additional Details:
The BC32840's key electrical characteristics include a collector-emitter voltage (VCEO) typically around -25V to -30V, a collector current (IC) of -800mA, and a power dissipation (PD) of around 625mW. The DC current gain (hFE) is typically between 100 and 600, depending on the specific operating conditions. It's important to consult the datasheet for precise specifications and operating conditions.
The TO-92 package ensures ease of mounting and soldering in through-hole PCB designs. Its robust design contributes to its reliability in various operating environments.
Considerations should be given to thermal management when operating at higher power levels. Proper heatsinking or airflow might be necessary to keep the transistor within its safe operating area.
While this part is marked as End-Of-Life, it might still be available through various distributors or as a replacement part. Before using a substitute, ensure that it meets the required specifications for the application.