EN
  • EN
  • DE

UA711HW

Part No UA711HW
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101882-UA711HW
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA711HW CAD Model

Description

The UA711HW is a high-speed dual comparator manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for applications requiring precise voltage comparison and fast response times. This comparator is known for its ability to handle a wide range of input voltages and its compatibility with various logic families.

Applications

  • Zero-Crossing Detectors: Used in circuits that need to detect when a signal crosses zero volts.
  • Level Detectors: Implemented in systems that monitor voltage levels and trigger an action when a threshold is reached.
  • Analog-to-Digital Converters (ADCs): Employed as a comparator stage in ADC designs.
  • Oscillators: Used in oscillator circuits for generating timing signals.
  • High-Speed Triggers: Integrated into trigger circuits for fast response to input signals.
  • Window Comparators: Used in window comparator circuits to detect if a voltage is within a specified range.

Features

  • High Speed: Offers fast response times, making it suitable for high-frequency applications.
  • Dual Comparator: Contains two independent comparators in a single package.
  • Wide Input Voltage Range: Can handle a broad range of input voltages.
  • Low Input Offset Voltage: Ensures accurate comparison even with small input signals.
  • High Open-Loop Gain: Provides significant amplification for precise comparison.
  • Compatible with TTL and DTL Logic: Directly interfaces with TTL and DTL logic families.

Benefits

  • Fast Response: Enables quick detection of voltage level changes.
  • Versatility: Suitable for a wide variety of applications due to its flexible design.
  • Space Saving: The dual comparator design reduces component count and board space.
  • Accuracy: Low input offset voltage ensures precise comparison.
  • Ease of Use: Compatible with common logic families, simplifying circuit design.

Additional Details

The UA711HW typically requires both positive and negative supply voltages for operation. The output of the comparator can be configured with external pull-up resistors to match the logic levels of the system it interfaces with. Proper decoupling capacitors should be used on the power supply lines to ensure stable operation. The device's performance can be affected by external noise, so care should be taken to minimize noise pickup in the circuit layout.

Refer to the ON Semiconductor datasheet for detailed electrical characteristics, application circuits, and recommended design practices.

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 16X16 / Backplane, Telecommunications, Video Switch IC 16 Channel 196-FCBGA (15x15)
Lowest to $115.9031
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess