EN
  • EN
  • DE

VVP3135SAD

Part No VVP3135SAD
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 400496-VVP3135SAD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VVP3135SAD CAD Model

Description

The VVP3135SAD is a highly integrated power management IC (PMIC) manufactured by Fairchild Semiconductor (now ON Semiconductor). This PMIC is designed to provide efficient and flexible power solutions for a wide range of applications, particularly those requiring multiple voltage rails and precise control over power delivery.

Applications

  • Set-top boxes: Provides power for the various components within the set-top box, including the processor, memory, and peripherals.
  • Network media players: Manages power distribution for media players, ensuring stable operation and efficient energy usage.
  • Gaming consoles: Provides power for the processor, GPU, memory, and other critical components within the gaming console.
  • Industrial control systems: Used in industrial automation equipment to manage power for microcontrollers, sensors, and communication interfaces.
  • Portable devices: Efficient power management for battery-powered devices, extending battery life.

Features

  • Multiple Output Rails: Provides several independently regulated output voltages, catering to the different power requirements of various system components.
  • High Efficiency DC-DC Conversion: Uses efficient switching regulators to minimize power loss and maximize battery life in portable applications.
  • Integrated Power MOSFETs: Incorporates internal power MOSFETs for simplified design and reduced external component count.
  • Over-Voltage Protection (OVP): Protects downstream components from damage due to over-voltage conditions.
  • Over-Current Protection (OCP): Prevents excessive current flow, safeguarding the PMIC and the connected circuitry.
  • Thermal Shutdown Protection (OTP): Shuts down the PMIC in case of overheating, preventing permanent damage.
  • Adjustable Output Voltages: Allows for fine-tuning of the output voltages to meet specific system requirements.
  • I2C Interface: Provides a standard I2C interface for programming and monitoring the PMIC's operation.
  • Power-Good Indicator: Indicates whether the output voltages are within the acceptable range, enabling system-level monitoring.

Benefits

  • Simplified System Design: Integrates multiple power management functions into a single chip, reducing the complexity of the power supply design.
  • Improved Efficiency: High-efficiency DC-DC conversion minimizes power loss, leading to improved energy efficiency and longer battery life.
  • Enhanced System Reliability: Comprehensive protection features safeguard the PMIC and the connected components from potential damage.
  • Flexibility and Scalability: Adjustable output voltages and I2C interface provide flexibility to adapt the PMIC to different system requirements.
  • Reduced BOM Cost: Integrated power MOSFETs and other features reduce the number of external components required, leading to lower overall BOM (Bill of Materials) cost.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details

The VVP3135SAD typically supports a wide input voltage range, allowing it to operate from various power sources. The integrated I2C interface enables real-time monitoring of voltage, current, and temperature, facilitating system optimization and fault diagnosis. The PMIC is designed to meet stringent industry standards for safety and electromagnetic compatibility (EMC).

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.0497
Infineon Technologies
Need more? Email Us
KEC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess