The Y1004DN is a rectifier diode manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It's designed for high-efficiency rectification in various power supply and power management applications. This diode offers a combination of fast switching speed and low forward voltage drop, making it suitable for demanding circuits.
Applications
- Switch-mode power supplies (SMPS)
- Power adapters
- DC-DC converters
- Freewheeling diodes in inductive loads
- Reverse polarity protection
Features
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High reliability
- RoHS compliant
Benefits
- Improved power supply efficiency
- Reduced power dissipation
- Enhanced system reliability
- Minimized EMI (Electromagnetic Interference)
- Environmentally friendly
Additional Details
The Y1004DN has a maximum repetitive reverse voltage of 400V and a forward current rating of 1A. The forward voltage drop is typically around 0.95V at 1A. Its fast reverse recovery time minimizes switching losses in high-frequency circuits. The device is typically available in a DO-41 package. Its surge current capability allows it to withstand temporary current spikes, increasing the robustness of the circuit. Designers should consult the datasheet for detailed electrical characteristics, thermal performance, and recommended operating conditions. Proper heatsinking may be required depending on the application's current and ambient temperature. The device is commonly used alongside other components like capacitors, inductors, and integrated circuits to create complete power supply solutions.