EN
  • EN
  • DE

0174ACV40LOW-Y26087

Part No 0174ACV40LOW-Y26087
Manufacturer Febest Auto Parts
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127194-0174ACV40LOW-Y26087
Categories Custom Parts
Manufacturer Febest Auto Parts
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0174ACV40LOW-Y26087 CAD Model

Description

The 0174ACV40LOW-Y26087 is a Febest Auto Parts component designed for vehicle applications. Based on Febest's product numbering system and common auto part nomenclature, this is likely a suspension component; specifically, it likely relates to the front lower control arm or a bushing related to the front lower control arm. The 'LOW' likely indicates it's related to the lower part of the suspension system. The exact function requires further research based on the vehicle it's designed for.

Applications

  • Vehicle suspension systems: Specifically designed for the front lower control arm of compatible vehicles.
  • Automotive repair and maintenance: Used to replace worn or damaged suspension components.
  • Vehicle restoration projects: Helps restore the original performance and handling of older vehicles.

Features

  • Durable construction: Made from high-quality materials to withstand road conditions and vehicle weight.
  • Precise fit: Engineered to match the original equipment manufacturer (OEM) specifications for easy installation.
  • Corrosion resistance: Coated to prevent rust and corrosion in harsh environments.
  • Improved handling: Restores vehicle stability and control.
  • Reduced noise and vibration: Minimizes unwanted sounds and vibrations from the suspension system.

Benefits

  • Enhanced safety: Improves vehicle handling and braking performance.
  • Extended component life: Provides long-lasting durability and reliability.
  • Cost-effective repair: Offers a more affordable alternative to replacing the entire suspension assembly.
  • Restored ride quality: Returns the vehicle to its original comfort level.
  • Maintained vehicle value: Helps preserve the resale value of the vehicle.

Additional Details

The 0174ACV40LOW-Y26087 component is manufactured to meet or exceed OEM standards. It is likely made from high-strength steel or a similar durable material. Installation typically requires specialized tools and knowledge of automotive suspension systems. Vehicle compatibility should be verified using a parts catalog or by consulting with a qualified mechanic. Febest is a manufacturer known for providing aftermarket parts, with a focus on rubber and metal components related to the suspension and chassis of various vehicles.

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
Need more? Email Us
GE Critical Power
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Amd
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess