EN
  • EN
  • DE

1206F106Z160NT

Part No 1206F106Z160NT
Manufacturer Fenghua Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1123379-1206F106Z160NT
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1206F106Z160NT CAD Model

Description

The 1206F106Z160NT is a chip resistor manufactured by Fenghua Electronics. Chip resistors are widely used in electronic circuits to provide a specific resistance value. This particular resistor is a surface mount device (SMD) with a 1206 footprint, indicating its physical dimensions.

Applications

  • Consumer electronics: Used in devices like smartphones, tablets, and laptops.
  • Industrial equipment: Employed in various industrial control systems and machinery.
  • Automotive electronics: Integrated into automotive control units and systems.
  • Medical devices: Found in medical monitoring equipment and diagnostic tools.
  • Power supplies: Used in power supply circuits for voltage regulation and current limiting.

Features

  • SMD (Surface Mount Device): Designed for automated assembly.
  • 1206 Footprint: Standardized dimensions for easy integration.
  • High Stability: Offers consistent performance under varying conditions.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits

  • Compact Size: Saves valuable board space.
  • Easy to Assemble: Simplifies the manufacturing process.
  • Reliable Performance: Ensures consistent operation of electronic circuits.
  • Wide Availability: Readily available from distributors worldwide.

Additional Details

The "106" in the part number typically indicates a resistance value of 10 x 10^6 ohms (10 Megaohms). The tolerance is generally specified in the datasheet. It's crucial to consult the Fenghua Electronics datasheet for the 1206F106Z160NT to obtain precise specifications, including the power rating, temperature coefficient, and voltage rating. These resistors are commonly used in circuits where precise resistance values and stability are required.

Fenghua Electronics is a well-known manufacturer of passive components, and their products are often chosen for their reliability and performance. The 1206F106Z160NT is a versatile component suitable for a broad range of applications.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Linear Technology
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
GE Critical Power
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Molex, LLC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess