EN
  • EN
  • DE

ADVC-32-10-I-P-A

Part No ADVC-32-10-I-P-A
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description SHORT-STROKE CYLINDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1042746-ADVC-32-10-I-P-A
Ultra Librarian 3D Model Ultra Librarian ADVC-32-10-I-P-A CAD Model

Description

Enhance your pneumatic actuator/cylinder system with the 1042746-ADVC-32-10-I-P-A from Festo Corporation.

  • Application: Designed for industrial automation and controls applications
  • Packaging: Bulk
  • Standard Package: 1 piece
  • Manufacturer: Festo Corporation
  • Product Status: Active
  • Discount: 45% discount offered in the open market

You May Also Be Interested in

Festo Corporation
SHOCK ABSORBER
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 3/4", CV 14
Need more? Email Us
Elesa USA Corporation
TCD., OIL PLUGS, OIL FILL PLUGS
Need more? Email Us
Essentra Components
DAMPER ROTARY SNAP IN BLK
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 3", CV 170
Lowest to $0.1686
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 1-1/4", CV
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
SOLENOID VALVE
Lowest to $187.3860

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess