EN
  • EN
  • DE

FTLF1322P1BTR

Part No FTLF1322P1BTR
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description OC-12 IR-1/STM S-4.1 RoHS Compliant Pluggable SFP Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Finisar Corporation
Data Rate 622Mbps
Wavelength 1310nm
Applications Ethernet
Operating Supply Voltage 3.1 V ~ 3.5 V
Connector Type LC Duplex
Mounting Pluggable, SFP
Win Source Part Number 1176147-FTLF1322P1BTR
Manufacturer Homepage www.finisar.com/home.php
Popularity Medium
Supply and Demand Status Limited
Family Name FTLF1322P1BTR
Introduction Date December 09, 2005
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian FTLF1322P1BTR CAD Model

Description

The FTLF1322P1BTR is a Small Form Factor Pluggable (SFP) transceiver module manufactured by Finisar Corporation. It's designed for high-speed data transmission in various networking applications, primarily Gigabit Ethernet and Fibre Channel. These modules provide a cost-effective and reliable solution for short-reach data communication over multimode fiber (MMF).

Applications

  • Gigabit Ethernet
  • Fibre Channel
  • Data Centers
  • Switch to Switch Interface
  • Routers

Features

  • SFP package with LC connector
  • 1310 nm Fabry-Perot (FP) laser
  • Up to 1.25 Gbps bi-directional data links
  • Hot-pluggable capability
  • Single 3.3V power supply
  • Digital Diagnostic Monitoring (DDM) via I2C interface
  • Up to 2 km transmission distance on SMF
  • RoHS compliant

Benefits

  • Provides reliable high-speed data transmission for networking applications.
  • Hot-pluggable design allows for easy installation and replacement without network downtime.
  • Digital Diagnostic Monitoring (DDM) allows for real-time performance monitoring and troubleshooting.
  • Compact SFP form factor allows for high port density in networking equipment.
  • Low power consumption helps reduce overall system power usage.

Additional Details

The FTLF1322P1BTR SFP transceiver operates at a wavelength of 1310 nm using a Fabry-Perot (FP) laser. It is designed for use with single-mode fiber and supports a transmission distance of up to 2 kilometers. The module includes Digital Diagnostic Monitoring (DDM) functionality, providing real-time access to critical parameters such as optical power, temperature, and voltage. These parameters can be monitored via the I2C interface, enabling proactive maintenance and troubleshooting. The FTLF1322P1BTR is compliant with the SFP Multi-Source Agreement (MSA), ensuring interoperability with other SFP-compatible devices. The operating temperature range is typically 0°C to 70°C.

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver | 10G SFP+ SR TXRX MOD 300M/400M
Lowest to $55.7142
Broadcom Limited
TX FIBER OPTIC POF
Lowest to $449.6241
Foxconn Optical Interconnect Technology, Inc.
Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP STD LATCH
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL DMI
Lowest to $197.7136
Broadcom Limited
Low Cost, Industry Standard FDDI MIC Transceivers
Need more? Email Us
Broadcom Limited
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Ethernet Applications | TXRX QSFP 40GBE PLUGGABLE
Lowest to $242.7175
Broadcom Limited
Through Hole,Right Angle Fiber Optic Transceiver Modules RoHS
Lowest to $20.0821
Broadcom Limited
FDDI, Fast Ethernet Transceivers in 2 x 5 Package Style
Lowest to $33.1081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.5534 $86.5534
2+ $71.0186 $142.0372
3+ $68.7987 $206.3961
4+ $66.5800 $266.3200
5+ $64.3601 $321.8005
7+ $57.7026 $403.9182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess