Products specifications

Category Optoelectronics>Fiber Optic Transmitters - Discrete
Mfr Firecomms
Series RedLink
Package Tube
Wavelength 650nm
Spectral Bandwidth 11nm
Voltage - Forward (Vf) (Typ) 1.95V
Current - DC Forward (If) (Max) 80 mA
Voltage - DC Reverse (Vr) (Max) 10 V
Capacitance 11 pF
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Standard Package 1 pcs
Win Source Part Number 1382098-FT05MVNR
Ultra Librarian 3D Model Ultra Librarian FT05MVNR CAD Model

Description

The RedLink is a fiber optic transmitter from Firecomms.

  • Wavelength: 650nm
  • Spectral Bandwidth: 11nm
  • Capacitance: 11pF
  • Maximum Reverse Voltage: 10V
  • Forward Current: 80mA
  • Forward Voltage: 1.95V

You May Also Be Interested in

Broadcom Limited
Change to improved mold compound | XMITTER FIBER OPTIC PROFIBUS ST
Need more? Email Us
ECAD model for HFBR-1515BFZ
Broadcom Limited
XMITTER FIBER OPTIC / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Need more? Email Us
ECAD model for HFBR-1414PZ
Infineon Technologies
PHOTOTRANS DETECTOR FIBER OPTIC / Fiber Optic Transmitter 850nm
Need more? Email Us
ECAD model for SFH350
Broadcom Limited
XMITTER MINI HP FIBER OPT SMA / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Need more? Email Us
ECAD model for HFBR-1454Z
TT Electronics
TRANSMITTER FIBER OPTIC HS ST
Need more? Email Us
ECAD model for OPF1414
Broadcom Limited
XMITTER VERSATILE LINK HORZ / Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link
Lowest to $10.6979
ECAD model for HFBR-1522
Broadcom Limited
XMITTER FIBER OPTIC 660NM
Lowest to $33.4037
ECAD model for HFBR-1527ETZ
Broadcom Limited
XMITTER OPT HI PERFORMANCE VERT / Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link
Need more? Email Us
ECAD model for HFBR-1532
Broadcom Limited
XMITTER OPTICAL HI SPEED HORZ
Need more? Email Us
ECAD model for HFBR-1527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention