EN
  • EN
  • DE

STM32F767VIT7

Part No STM32F767VIT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203266-STM32F767VIT7
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32F7
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Program Memory Size 2MB (2M x 8)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Ultra Librarian 3D Model Ultra Librarian STM32F767VIT7 CAD Model

Description

STM32F767VIT7 Microcontroller

The STM32F767VIT7 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their advanced STM32F7 series. This MCU is designed to meet the demands of various applications that require high processing power, rich connectivity, and versatile integration capabilities. With its ARM Cortex-M7 core, the STM32F767VIT7 operates at frequencies up to 216 MHz, delivering an impressive 462 DMIPS/1082 CoreMark performance.

This microcontroller is equipped with 2 Mbytes of flash memory and 512+4 Kbytes of RAM, making it suitable for complex and memory-intensive applications. Its integrated features include a range of peripherals that support various communication protocols, such as four I2C interfaces, six SPIs, four USARTs, and four UARTs. Additionally, it offers advanced connectivity with two CAN buses, an SAI audio interface, and a full-speed USB OTG controller.

The STM32F767VIT7 is also known for its rich set of analog features, including three 12-bit ADCs, two DACs, and a low-power RTC. These components make it an ideal choice for applications in the industrial, consumer, health, and audio sectors. The MCU also provides a flexible memory interface that can handle SDRAM, SRAM, NOR/NAND memories, and provides a parallel interface for LCDs with a Chrom-ART Accelerator™ for enhanced graphic operations.

For security-related applications, the STM32F767VIT7 comes with a hardware cryptographic acceleration unit, a random number generator, and sector protection against read/write operations for enhanced safety. Furthermore, the MCU's power efficiency is optimized through its ART Accelerator™, smart architecture, and real-time acceleration, which contribute to a reduced power consumption during operation.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes software libraries, a real-time operating system (RTOS), and a wide range of development tools. The STM32F767VIT7 is available in a 100-pin LQFP package, providing the flexibility needed for design and production of innovative and sophisticated embedded systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2639 $72.7917
6+ $19.9089 $119.4534
9+ $19.2868 $173.5812
13+ $18.6646 $242.6398
17+ $18.0425 $306.7225
22+ $16.1760 $355.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 787 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess