Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transmitters - Discrete
Mfr TT Electronics
Package Bulk
Product Status Active
Wavelength 840nm
Voltage - Forward (Vf) (Typ) 2.09V
Current - DC Forward (If) (Max) 100 mA
Voltage - DC Reverse (Vr) (Max) 1.8 V
Capacitance 55 pF
Connector Type ST
Standard Package 8 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 651317-OPF1414
Ultra Librarian 3D Model Ultra Librarian OPF1414 CAD Model

Description

The 651317-OPF1414 is a discrete fiber optic transmitter from TT Electronics.

  • Connector Type: ST
  • Package: Bulk
  • Standard Package: 8 pcs
  • Capacitance: 55 pF
  • Maximum Reverse Voltage: 1.8V
  • Maximum Forward Current: 100mA
  • Typical Forward Voltage: 2.09V
  • Wavelength: 840nm
  • Spectral Bandwidth: No specified
  • Application: Suitable for applications that require reliable and high-speed data transmission over fiber optic cables

You May Also Be Interested in

Broadcom Limited
Low-Cost, 820 nm Miniature Link Fiber Optic Components with ST®, SMA, SC and FC Ports | XMITTER MINI HP FIB OPT ST PORT
Lowest to $54.1110
ECAD model for HFBR-1415TZ
Infineon Technologies
DIODE TRANSMITTER FIBER OPTIC
Need more? Email Us
ECAD model for SFH756
Everlight Electronics Co Ltd
RECEIVER FIBER OPT IR PHOTOLINK
Need more? Email Us
ECAD model for PLT132
Infineon Technologies
PHOTOTRANS DETECTOR FIBER OPTIC / Fiber Optic Transmitter 850nm
Need more? Email Us
ECAD model for SFH350
Broadcom Limited
XMITTER FIBER OPTIC 660NM
Lowest to $33.4037
ECAD model for HFBR-1527ETZ
Broadcom Limited
XMITTER FIBER OPTIC SERCOS SMA / Fiber Optic Transmitter 650nm 2.1V 60 mA SMA
Lowest to $55.4150
ECAD model for HFBR-1506AFZ
Broadcom Limited
XMITTER OPT HI PERFORMANCE VERT / Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link
Need more? Email Us
ECAD model for HFBR-1532
Broadcom Limited
XMITTER FIBER OPTIC / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Need more? Email Us
ECAD model for HFBR-1414PZ
Broadcom Limited
XMITTER FIBER OPTIC STD PWR SMA / Fiber Optic Transmitter 820nm 1.7V 100 mA SMA
Lowest to $51.9122
ECAD model for HFBR-1402Z

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention