EN
  • EN
  • DE

FP6146-30C8GTR

Part No FP6146-30C8GTR
Manufacturer FITIPOWER
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823458-FP6146-30C8GTR
Ultra Librarian 3D Model Ultra Librarian FP6146-30C8GTR CAD Model

Description

The FITIPOWER FP6146-30C8GTR is a high-performance synchronous buck converter designed for demanding power management applications. This device provides efficient and precise voltage regulation, making it suitable for use in a variety of electronic devices and systems. Its advanced features enable it to handle high currents and provide stable power delivery.

Applications

  • High-current point-of-load (POL) regulators
  • Server and networking equipment
  • Graphics cards
  • FPGA and processor power supplies
  • Industrial power systems

Features

  • High efficiency synchronous rectification
  • Wide input voltage range
  • Adjustable output voltage
  • High current capability
  • Over-current protection (OCP) with hiccup mode
  • Over-voltage protection (OVP)
  • Under-voltage lockout (UVLO)
  • Thermal shutdown protection
  • Integrated power MOSFETs

Benefits

  • Superior efficiency minimizes power loss and heat generation, improving system performance.
  • Robust protection features safeguard the device and the load from damage under fault conditions.
  • High current capability allows it to power demanding devices and systems.
  • Adjustable output voltage provides flexibility to meet diverse power requirements.
  • Stable and reliable operation ensures consistent performance in various applications.

Additional Details

The FP6146-30C8GTR is typically configured as a step-down (buck) converter using synchronous rectification. It utilizes integrated MOSFETs to reduce conduction losses and improve efficiency. The adjustable output voltage is typically set using external resistors. The over-current protection feature utilizes hiccup mode, which reduces power dissipation during over-current events. The device is available in a compact package suitable for surface mount assembly. Careful layout considerations are essential for optimizing thermal performance and minimizing electromagnetic interference (EMI).

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess