The FP6861C-H1MSCTR is a highly integrated power management IC designed for various portable and battery-powered applications. It integrates multiple functions, including a high-efficiency buck converter, LDO regulators, and protection features, into a single chip. This integration minimizes external component count and simplifies system design.
Applications
- Smartphones
- Tablets
- Portable media players
- GPS devices
- Wearable electronics
Features
- High-efficiency buck converter
- Multiple LDO regulators
- Input voltage range: 2.7V to 5.5V
- Programmable output voltage
- Over-voltage protection (OVP)
- Over-current protection (OCP)
- Short-circuit protection (SCP)
- Thermal shutdown protection (TSD)
- Enable/Disable control
- I2C interface for control and monitoring
Benefits
- High integration reduces board space and component count, leading to smaller and more cost-effective solutions.
- High efficiency extends battery life in portable applications.
- Multiple LDO regulators provide power for various system components.
- Comprehensive protection features enhance system reliability and prevent damage under fault conditions.
- Programmable output voltage allows for flexible system design.
- I2C interface enables easy control and monitoring of the device.
Additional Details
The FP6861C-H1MSCTR's buck converter features synchronous rectification for high efficiency. The LDO regulators are designed for low dropout voltage and low quiescent current. The device includes various protection features to ensure safe and reliable operation. The I2C interface allows for programming the output voltage, setting protection thresholds, and monitoring device status. The device is available in a small, thermally enhanced package. The specific output voltage and current capabilities of the LDOs will vary; refer to the datasheet for precise specifications.