EN
  • EN
  • DE

PKU4116CSI

Part No PKU4116CSI
Manufacturer Flex Power Modules
Catalog Board Mount AC DC Converters
Description DC DC CONVERTER 30V 99W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr Flex Power Modules
Series PKU 4116C (100W)
Packaging Tray
Part Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 30V
Current - Output (Max) 3.3A
Power (Watts) 99 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off
Operating Temperature -40°C ~ 125°C (With Derating)
Efficiency 93.1%
Mounting Type Surface Mount
Package / Case Sixteenth Brick
Size / Dimension 1.30" L x 0.90" W x 0.38" H (33.0mm x 22.9mm x 9.6mm)
Supplier Device Package Sixteenth Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Base Product Number PKU411
Ultra Librarian 3D Model Ultra Librarian PKU4116CSI CAD Model

You May Also Be Interested in

Omron
AC/DC CONVERTER 12V 30W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER +/-15V
Need more? Email Us
Omron
AC/DC CONVERTER 5V 100W
Need more? Email Us
Omron
AC/DC CONVERTER 15V 7W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 150V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Omron
AC/DC CONVERTER 12V 600W
Need more? Email Us
Omron
AC/DC CONVERTER 15V 150W
Need more? Email Us
Omron
AC/DC CONVERTER 24V 25W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.8182 $66.8182
2+ $54.8252 $109.6504
3+ $53.1119 $159.3357
4+ $51.3986 $205.5944
6+ $49.6853 $298.1118
7+ $44.5454 $311.8178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess