Products specifications

Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 3.3V
Current - Output (Max) 15A
Power (Watts) 50 W
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 95.4%
Mounting Type Through Hole
Case / Package 10-DIP Module
Size / Dimension 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.8mm x 9.0mm)
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1538755-PMG5518TP
Ultra Librarian 3D Model Ultra Librarian PMG5518TP CAD Model

You May Also Be Interested in

Cincon Electronics Co. LTD
DC DC CONVERTER 12V 10W
Need more? Email Us
ECAD model for EC7A-12S12
Murata Power Solutions Inc.
DC DC CONVERTER 5V 3W
Need more? Email Us
ECAD model for NDY4805C
Traco Power
DC DC CONVERTER +/-5V 30W
Need more? Email Us
ECAD model for TEN 30-2421WIN
Bel Power Solutions
DC DC CONVERTER +/-15V 1W
Need more? Email Us
ECAD model for PDS1-S12-D15-M-TR
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 66W
Need more? Email Us
ECAD model for CHB100W-48S3V3
Traco Power
DC DC CONVERTER 15V 15W
Need more? Email Us
ECAD model for TON 15-2413SM
Traco Power
DC DC CONVERTER 5V 6W
Lowest to $82.8313
ECAD model for THL 6-4811WISM
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 2.3W
Need more? Email Us
ECAD model for EC3SA-12S33N
Traco Power
DC DC CONVERTER 2.5V 2.5W
Need more? Email Us
ECAD model for TSR 1-2425

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention