EN
  • EN
  • DE

LSM9DS1TR

Part No LSM9DS1TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description Accelerometer, Gyroscope and Magnetometer Digital Output 2.5V/3.3V 24-Pin LGA T/R / IMU ACCEL/GYRO/MAG I2C/SPI 24LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Status Active
Sensor Type Accelerometer, Gyroscope, Magnetometer, 3 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1057547-LSM9DS1TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LSM9DS1
Introduction Date December 18, 2013
ECCN EAR99
Country of Origin Malta
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LSM9DS1TR CAD Model

Description

STMicroelectronics LSM9DS1TR 9-Axis IMU Sensor

The LSM9DS1TR from STMicroelectronics is a state-of-the-art, 9-axis Inertial Measurement Unit (IMU) that combines a 3D digital linear acceleration sensor, a 3D digital angular rate sensor, and a 3D digital magnetic sensor in one compact package. This high-performance IMU is designed for an extensive range of applications, including mobile devices, drones, gaming and virtual reality devices, and various industrial applications.

Key Features

  • High Precision: The LSM9DS1TR offers high-resolution sensing in 3D space with 16-bit data output for both the accelerometer and gyroscope, and a 14-bit output for the magnetometer.
  • Advanced Sensor Fusion: With its 9-axis integration, the device enables advanced motion and magnetic sensing, as well as complex sensor fusion algorithms, providing detailed and accurate orientation and motion data.
  • Compact and Power Efficient: The sensor's small form factor (LGA-24L package) makes it ideal for space-constrained applications, while its low power consumption allows for extended battery life in portable devices.
  • Configurable Ranges: The accelerometer can be set to ±2/±4/±8/±16 g, the gyroscope to ±245/±500/±2000 dps, and the magnetometer to ±4/±8/±12/±16 gauss, allowing for a wide range of motion detection capabilities.
  • Smart Features: It includes a FIFO buffer, temperature sensor, and programmable interrupt generators for motion detection and magnetic field detection.

Integration and Interface

The LSM9DS1TR is equipped with an I2C and SPI serial interface for communication with a host controller. Its multi-sensor integration reduces the complexity and cost of system design by combining multiple sensors into one package. Moreover, the device is supported by ST’s advanced software solutions, which assist in the development of applications utilizing the LSM9DS1TR's full capabilities.

Reliability and Performance

Manufactured by STMicroelectronics, a global leader in semiconductor solutions, the LSM9DS1TR is designed to meet high standards of performance and reliability. It operates over a temperature range from -40°C to +85°C, ensuring consistent performance across diverse and challenging environmental conditions.

Whether you are developing cutting-edge technology for consumer electronics or industrial-grade systems, the LSM9DS1TR offers the precision, efficiency, and features necessary to meet the demands of your innovative projects.

You May Also Be Interested in

STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LEAD / Accelerometer, Barometric Pressure, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Lowest to $4,753.7314
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6073
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Analog Devices Inc.
6 DOF PREC IMU, 40G (500 DPS DNR
Lowest to $791.0422
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.4242
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess