Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type I²C, MIPI I3C, SPI
Temperature Range - Operating -40°C ~ 105°C
Package / Case 14-VFLGA
Supplier Device Package 14-LGA (2.5x3)
Mounting Type Surface Mount
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375649-ASM330LHBTR
Ultra Librarian 3D Model Ultra Librarian ASM330LHBTR CAD Model

Description

STMicroelectronics ASM330LHBTR: A Cutting-Edge Inertial Measurement Unit

The ASM330LHBTR by STMicroelectronics is a state-of-the-art inertial measurement unit (IMU) that combines high precision, robustness, and flexibility, making it an ideal choice for a wide range of applications. This compact, system-in-package features a 3D digital accelerometer and a 3D digital gyroscope, catering to the demanding needs of advanced motion sensing across various sectors.

Key Features

  • High Accuracy: The ASM330LHBTR boasts a high level of accuracy in its measurements, thanks to its finely-tuned sensors. The accelerometer has a selectable full scale of ±2/±4/±8/±16 g, and the gyroscope offers a full scale of ±125/±250/±500/±1000/±2000 dps. This versatility ensures that the device can be tailored to the specific needs of each application.
  • Advanced Signal Processing: With built-in digital motion processing capabilities, this IMU can offload computation from the host processor, reducing system power consumption and simplifying system design.
  • Smart Power Management: The ASM330LHBTR is designed with power efficiency in mind. It features normal, high-performance, and low-power operating modes, allowing for optimized power consumption based on the performance requirements of the application.
  • Embedded Features: The device includes a variety of embedded functions, such as a FIFO buffer, a temperature sensor, and programmable interrupts. These features contribute to system flexibility and can help reduce the overall bill of materials.
  • Robust Design: The ASM330LHBTR is built to withstand harsh conditions and is resilient to mechanical stress, ensuring consistent performance and reliability.

Applications

The ASM330LHBTR is suitable for a broad range of applications, including:

  • Industrial automation and robotics
  • Navigation systems
  • Gaming and virtual reality devices
  • Wearable sensors
  • Vehicle telematics and stabilization

With its compact LGA-14L land grid array package, the ASM330LHBTR is designed for seamless integration into space-constrained designs. Its comprehensive feature set, combined with STMicroelectronics' commitment to quality, makes the ASM330LHBTR an excellent choice for designers seeking a reliable and versatile IMU solution.

You May Also Be Interested in

TDK InvenSense
MotionTracking Device Digital Output 1.8V 16-Pin LGA / IMU ACCEL/GYRO I2C/SPI 16LGA
Lowest to $20.9427
ECAD model for ICM-20608-G
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $26.0235
ECAD model for ICM-20601
STMicroelectronics
HIGH-ACCURACY AUTOMOTIVE 6-AXIS
Lowest to $9.5700
ECAD model for ASM330LHBTR
Honeywell
IMU ACCEL/GYRO 3-AXIS CAN BUS
Need more? Email Us
ECAD model for 6DF-1N6-C2-HWL
STMicroelectronics
IMUs - Inertial Measurement Units
Lowest to $2.3640
ECAD model for LSM6DSOX
Analog Devices Inc.
6 DOF PREC IMU, 8G (500 DPS DNR)
Lowest to $5,909.0910
ECAD model for ADIS16467-2BMLZ
TDK InvenSense
EVBS
Lowest to $7.3050
ECAD model for IDG-600
STMicroelectronics
SENSORS / Sensor Output
Lowest to $1.6672
ECAD model for LSM6DSOETR3
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I²C, I3C℠, SPI Output
Lowest to $1.9781
ECAD model for BMI323

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5700 $57.4200
13+ $7.8523 $102.0799
20+ $7.6070 $152.1400
28+ $7.3616 $206.1248
36+ $7.1162 $256.1832
48+ $6.3800 $306.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,175 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention