EN
  • EN
  • DE

ADIS16467-2BMLZ

Part No ADIS16467-2BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF PREC IMU, 8G (500 DPS DNR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168977-ADIS16467-2BMLZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Sensors, Transducers Motion Sensors IMUs (Inertial Measurement Units)
Package Bulk
Product Status Active
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type SPI
Operating Temperature -40°C ~ 105°C
Package / Case Module
Supplier Device Package Module
Ultra Librarian 3D Model Ultra Librarian ADIS16467-2BMLZ CAD Model

Description

ADIS16467-2BMLZ - High-Performance, Precision Inertial Measurement Unit (IMU)

The ADIS16467-2BMLZ by Analog Devices Inc. is a state-of-the-art inertial measurement unit (IMU) that offers a comprehensive solution for motion tracking and navigation systems. Designed with precision in mind, this compact module is ideal for a wide range of applications, including robotics, unmanned vehicles, platform stabilization, and industrial instrumentation.

Key Features

  • Triaxial Gyroscope: With a range of ±2000 degrees/second and excellent stability, the gyroscope provides accurate rotational rate sensing.
  • Triaxial Accelerometer: Measures acceleration up to ±18 g, enabling precise motion and tilt sensing.
  • Triaxial Magnetometer: Embedded magnetometer for heading references and magnetic field measurements.
  • Pressure Sensor: An integrated barometer aids in altitude estimation and vertical velocity measurements.
  • Temperature Sensors: Onboard temperature sensors help in compensating for environmental variations, ensuring reliable operation under varying conditions.
  • Factory Calibration: Each unit is factory-calibrated for sensitivity, bias, alignment, and linear acceleration, which significantly reduces setup time and ensures out-of-the-box accuracy.
  • Dynamic Compensation: Algorithms for bias and misalignment compensation are built-in, enhancing the performance of the IMU in dynamic conditions.
  • Communication: The device supports SPI communication interface for high-speed data transfer.
  • Rugged Design: Encased in a compact, laser-welded titanium housing, the ADIS16467-2BMLZ is built to withstand harsh environments.

Applications

  • Unmanned Aerial Vehicles (UAVs)
  • Robotics and automation systems
  • Platform stabilization and control
  • Navigation and positioning systems
  • Industrial equipment monitoring

The ADIS16467-2BMLZ is not just a robust and reliable IMU; it's a versatile component that integrates seamlessly into a variety of complex systems, providing high-accuracy measurements that are critical for advanced motion analysis and control. With its comprehensive feature set and rugged design, it stands as a top choice for engineers and designers looking for a dependable IMU solution.

You May Also Be Interested in

Analog Devices Inc.
6 DOF PREC IMU, 40G (500 DPS DNR
Lowest to $791.0422
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LEAD / Accelerometer, Barometric Pressure, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Lowest to $4,753.7314
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $15.4437
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.4242
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6073
TDK InvenSense
6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $1.8769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,328.3583 $2,328.3583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess