EN
  • EN
  • DE

TLP781K(TELS2T6F(C

Part No TLP781K(TELS2T6F(C
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727902-TLP781K(TELS2T6F(C
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP781K(TELS2T6F(C CAD Model

Description

The TLP781K(TELS2T6F(C is a high-isolation voltage optocoupler from Toshiba Semiconductor and Storage. It consists of an infrared LED optically coupled to a phototransistor. This optocoupler is designed for isolating low-voltage control circuits from high-voltage power circuits, providing electrical isolation and preventing ground loops.

Applications:

  • Microcontroller Isolation: Isolates microcontroller circuits from high-voltage power circuits.
  • Power Supply Isolation: Provides isolation in power supply circuits to protect sensitive components.
  • Digital Logic Isolation: Isolates digital logic circuits from noisy environments.
  • Motor Control Circuits: Used in motor control circuits to isolate the control signals from the motor drive circuitry.
  • Industrial Automation: Provides isolation in industrial automation equipment to protect control systems.

Features:

  • High Isolation Voltage: Offers high isolation voltage between the input and output, typically 5000 Vrms.
  • Phototransistor Output: Uses a phototransistor as the output device.
  • Compact Package: Available in a small DIP (Dual In-line Package) package.
  • High Current Transfer Ratio (CTR): Offers a high current transfer ratio for efficient signal transfer.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • Electrical Isolation: Provides electrical isolation between input and output circuits, preventing ground loops and protecting sensitive components.
  • Noise Immunity: Offers high noise immunity, reducing the effects of noise and interference.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Reliable Performance: Toshiba's reputation ensures reliable operation in various applications.
  • Simplified Circuit Design: Simplifies circuit design by providing a simple and effective isolation solution.

Additional Details:

The TLP781K(TELS2T6F(C typically comes in a 4-pin DIP package. Key electrical characteristics include isolation voltage, current transfer ratio (CTR), input forward voltage, output collector-emitter voltage, and operating temperature range. Refer to the Toshiba Semiconductor and Storage datasheet for precise specifications, application guidelines, and recommended operating conditions. The datasheet will provide information on input current requirements, output load resistance, and switching speed. Proper external components, such as resistors, should be selected to ensure optimal performance and reliability. This optocoupler is suitable for applications where electrical isolation and noise immunity are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess