EN
  • EN
  • DE

ICM-20601

Part No ICM-20601
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO/TEMP I2C/SPI LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr TDK InvenSense
Package Tape & Reel
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-WFLGA Module
Supplier Device Package 16-LGA (3x3)
Mounting Type Surface Mount
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 825422-ICM-20601
Ultra Librarian 3D Model Ultra Librarian ICM-20601 CAD Model

Description

The ICM-20601 is a motion sensor module that combines a 3-axis accelerometer, a 3-axis gyroscope, and a temperature sensor.

  • Interfaces: I2C, SPI
  • Package: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: TDK InvenSense
  • Status: Obsolete

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $2.6136
Kionix Inc.
TRI-AXIS ACCELEROMETER(SELECTABL / Accelerometer, Magnetometer, 6 Axis Sensor I²C Output
Need more? Email Us
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
CEVA Technologies, Inc.
IMU ACCEL/GYRO/MAG I2C 32BIT
Lowest to $82.3530
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $4.8384
TDK InvenSense
6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $1.8769

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2353 $69.7059
5+ $21.7647 $108.8235
8+ $21.0294 $168.2352
11+ $19.5588 $215.1468
14+ $18.8235 $263.5290
17+ $18.0882 $307.4994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess