Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting
Rise / Fall Time 14ns, 13ns
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Family Part Number MIC4467
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1222572-MIC4467CN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4467CN CAD Model

Description

The MIC4467CN is a robust, high-speed quad MOSFET driver designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Engineered to convert low-power input signals into high-current drives to the gate of a MOSFET, this driver is an ideal component for a wide variety of applications, including but not limited to, switching power supplies, motor control, and other high-speed, high-current switching tasks.

Key Features

  • High-Speed Operation: The MIC4467CN is capable of delivering fast switching performance, which is critical for reducing transition losses and improving overall efficiency in power circuits.
  • High Peak Output Current: With its ability to source up to 1.5A and sink up to 2A of current, this driver can effectively drive large capacitive loads with ease.
  • Low Shoot-Through Current: Its design minimizes the shoot-through current, enhancing the safety and reliability of the circuits in which it is used.
  • Latch-Up Protection: The device includes protection against latch-up, a condition that can lead to device failure, thus ensuring stable and reliable operation under a wide range of conditions.
  • Wide Operating Voltage Range: The MIC4467CN operates over a supply voltage range of 4.5V to 18V, making it versatile for various power levels and compatible with many logic levels.

Applications

The versatility of the MIC4467CN allows it to be used in a multitude of applications including:

  • DC/DC converters
  • Motor controllers and drivers
  • Class D switching amplifiers
  • Pulse transformers and line drivers
  • Power management for computers and peripherals

Technical Specifications

Some of the technical specifications that make the MIC4467CN a reliable choice include:

  • Quad Channel Configuration
  • Input Logic Voltage compatible with TTL and CMOS
  • Matched rise and fall times
  • Under-voltage lockout protection
  • Thermal shutdown feature

Overall, the MIC4467CN from Microchip Technology is a high-quality, dependable solution for any design requiring efficient and high-speed MOSFET driving capabilities.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Lowest to $4.8896
ECAD model for MAX17605AUA+
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for SN75372PE4
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FRTAZ
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89165FBEBZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTBZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FBEAZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTBZ
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for TC427COA713
Analog Devices Inc.
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for ADP3631ARMZ-R7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention