Products specifications Report Issue?

Connector Type Phone Plug
Gender Male
Signal Lines Mono
Industry Recognized Mating Diameter 6.35mm (0.250", 1/4") - Headphone
Actual Diameter 0.250" (6.35mm)
Number of Positions/Contacts 2 Conductors, 2 Contacts
Internal Switch(s) Does Not Contain Switch
Mounting Type Free Hanging (In-Line)
Termination Screw
Shielding Unshielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566618-40
Ultra Librarian 3D Model Ultra Librarian 40 CAD Model

You May Also Be Interested in

Kycon, Inc.
CONN JACK STEREO 2.5MM R/A
Need more? Email Us
ECAD model for STX-2000-3N
TE Connectivity
CONN MINI HD SAS RCPT 36POS PCB / 36 Position SAS, Mini HD Receptacle Connector Press-Fit Through Hole
Lowest to $6.7955
ECAD model for 2227595-1
TE Connectivity
CONN RCPT DISPLAYPORT 20POS VERT / DisplayPort Receptacle Connector 20 Position Through Hole
Lowest to $98.6364
ECAD model for 2041441-1
TE Connectivity
CONN RCPT USB2.0 TYPEA 4P SMD RA / USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
Lowest to $4.5344
ECAD model for 292303-9
Amphenol
CONN PLUG FMALE XLR 3P SOLDER / 3 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
ECAD model for AC3F
TE Connectivity
STD HDMI, RA, REVERSE, SMT / HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Lowest to $8.0295
ECAD model for 1759548-2
Molex, LLC
Conn MicroCross RCP 29 POS 1.91mm Solder RA Thru-Hole 29 Terminal 1 Port MicroCross™ Frame
Lowest to $13.7454
ECAD model for 74320-9014
Switchcraft Inc.
CONN JACK MONO 6.35MM PNL MNT
Need more? Email Us
ECAD model for N111
TE Connectivity
CONN RCPT HDMI 19POS PNL MNT R/A / HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole
Lowest to $2.2507
ECAD model for 1747981-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention