Products specifications

Category Connectors, Interconnects>Circular Connectors
Mfr Amphenol Audio
Series AC
Package Bulk
Connector Type Plug, Female Sockets
Number of Positions 3
Shell Size - Insert XLR
Mounting Type Free Hanging (In-Line)
Termination Solder Cup
Fastening Type Latch Lock
Orientation Keyed
Primary Material Metal
Shell Material Zinc Die Cast
Shell Finish Nickel
Contact Finish - Mating Silver
Color Silver
Ingress Protection IP40
Features Backshell, Cable Clamp
Temperature Range - Operating -25°C ~ 75°C
Base Product Number AC3F
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4020
Other Names 889-1796
Standard Package 100
Win Source Part Number 1042487-AC3F
Ultra Librarian 3D Model Ultra Librarian AC3F CAD Model

Description

The AC3F is a circular connector from Amphenol Audio.

  • Connector Type: Plug
  • Gender: Female Sockets
  • Number of Positions: 3
  • Termination Style: Solder Cup
  • Fastening Type: Latch Lock
  • Shell Material: Zinc Die Cast
  • Shell Finish: Nickel
  • Keyed: Yes
  • Ingress Protection: IP40
  • Operating Temperature: -25°C to 75°C
  • Packaging: Bulk
  • Standard Package: 100
  • Mounting Type: Free Hanging (In-Line)
  • Shell Size: XLR
  • Contact Finish Mating: Silver

You May Also Be Interested in

ITT Cannon, LLC
DL1-156P / Connector
Need more? Email Us
ECAD model for 110535-0000
Cinch Connectivity Solutions
CONN PLUG HSNG MALE 25POS INLINE / 25 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for C48-16R20Y25P6-406
Switchcraft Inc.
CONN PLUG FMALE 16P SOLDER CUP / 16 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
ECAD model for EN3C16F26SX
Amphenol Industrial Operations
CONN RCPT MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
ECAD model for MS3111E8-4P
Lumberg
Male crimp contact positive 2.5mm
Need more? Email Us
ECAD model for LC4-CP 11-1 2.5
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 30POS PNL MT / 30 (23 + 4 Coax + 3 Twinax) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for BACC63CU25-20SNH
Amphenol Industrial Operations
CONN PLUG MALE 10P SILV SLDR CUP / 10 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
ECAD model for AIT6-18-1PWS
Samtec Inc.
ACCLIMATE IP68 SEALED CIRCULAR R / 5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for ACRK-12-02-G-S-C-M-1
Bulgin
CONN BLNK POLARIZ PIN BLK 1=10PC / Connector Blanking/Polarizing Pin Black
Need more? Email Us
ECAD model for SA3147

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention