Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Accessories
Mfr Bulgin
Series Buccaneer®, Mini
Package Box
Accessory Type Blanking/Polarizing Pin
For Use With/Related Products Mini Buccaneer® Connectors
Color Black
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 708-1261-ND,708-1261,708-1940
Standard Package 150
Win Source Part Number 1128134-SA3147
Ultra Librarian 3D Model Ultra Librarian SA3147 CAD Model

Description

The SA3147 is an indicator manufactured by Bulgin. Bulgin is known for its robust and reliable components, and this indicator is designed for use in various industrial and commercial applications where a clear visual indication is needed.

Applications:

  • Panel mount indicators on industrial equipment
  • Status indicators on control panels
  • Signal indicators in instrumentation
  • Warning lights in safety systems
  • Marine applications

Features:

  • Panel mount design
  • LED illumination
  • Robust construction
  • High brightness
  • Long lifespan
  • Various color options available
  • IP67 sealing (typically)

Benefits:

  • Clear visual indication of system status
  • Durable and reliable performance in harsh environments
  • Long service life, reducing maintenance costs
  • Easy installation with panel mount design
  • Waterproof and dustproof construction (IP67)

Additional Details:

This indicator typically features a polycarbonate lens for durability and clarity. The LED illumination provides a bright and energy-efficient light source. The panel mount design allows for easy installation in a variety of enclosures. The IP67 sealing ensures that the indicator is protected from dust and water ingress, making it suitable for use in demanding environments. The specific voltage requirements and current consumption depend on the model. Proper wiring and grounding are essential for safe and reliable operation. Detailed specifications, including luminous intensity, viewing angle, and operating temperature range, are available in the manufacturer's datasheet. The SA3147 series is designed to meet industry standards for safety and performance.

You May Also Be Interested in

TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for 1838274-2
Amphenol Industrial Operations
CONN RCPT MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
ECAD model for MS3111E8-4P
Switchcraft Inc.
CONN PLUG FMALE 16P SOLDER CUP / 16 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
ECAD model for EN3C16F26SX
Samtec Inc.
ACCLIMATE IP68 SEALED CIRCULAR R / 5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for ACRK-12-02-G-S-C-M-1
Hirose Electric Co Ltd
CONN RCPT MALE 6POS SILVER SLDR / 6 Position Circular Connector Receptacle, Male Pins Solder
Lowest to $10.4284
ECAD model for HR10A-7R-6PB(73)
TE Connectivity
HEXASHIELD TERMINATION / Connector Alignment Disc Olive Drab
Need more? Email Us
ECAD model for FLX40-021-08
Amphenol Industrial Operations
CONN RCPT FMALE 2P SILV SLDR CUP / 2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for MS3101A14S-9S
TE Connectivity
D38999/23HB99SC / 7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for D38999/23HB99SC
TE Connectivity
D38999/21HB99CN / 7 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
ECAD model for D38999/21HB99CN

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention