Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP
Series UMW
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 35mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 25 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1562 pF @ 25 V
Power Dissipation (Max) 55W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-252 (DPAK)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 678111-STD20NF06L
Ultra Librarian 3D Model Ultra Librarian STD20NF06L CAD Model

Description

STD20NF06L - NXP Power MOSFET

The STD20NF06L from NXP Semiconductors is a robust and efficient N-channel Power MOSFET designed to deliver high performance in a wide range of applications. This device is part of the STripFET™ II family, which is known for its low on-resistance and low gate charge, making it an excellent choice for power management tasks where energy efficiency is a priority.

With a drain-source voltage (V<sub>DS) of 60V and a continuous drain current (I<sub>D) of 20A, the STD20NF06L is capable of handling significant power levels. The device's low threshold voltage (V<sub>GS(th)) ensures that it can be driven at lower gate voltages, reducing power consumption and improving overall system efficiency.

The STD20NF06L boasts a 175°C maximum junction temperature, which provides a margin for thermal headroom in high-temperature environments. It is also characterized by a low gate charge (Q<sub>g), which translates to faster switching performance and reduced switching losses. This feature is particularly beneficial in applications such as DC-DC converters, motor control circuits, and power management systems where switching speed is critical.

For protection and reliability, the STD20NF06L is equipped with an integrated diode between the drain and source, which provides a safeguard against reverse current. This intrinsic feature helps to prevent damage to the device and the circuit it is part of, ensuring a longer operational lifespan.

The MOSFET comes in a surface-mount DPAK package, which is not only space-efficient but also enhances thermal performance due to its excellent power dissipation capabilities. This makes the STD20NF06L suitable for compact designs where space is at a premium without compromising on power handling or thermal management.

Overall, the STD20NF06L from NXP is a versatile and reliable component that offers a combination of high efficiency, fast switching, and robust thermal performance, making it an ideal choice for designers looking to optimize their power circuitry in various industrial, automotive, and consumer applications.

You May Also Be Interested in

Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4754 $57.0480
255+ $0.4454 $113.5770
395+ $0.4303 $169.9685
560+ $0.4003 $224.1680
730+ $0.3852 $281.1960
910+ $0.3702 $336.8820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,250 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention