Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 24A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 660pF @ 25V
Maximum Gate-Source Voltage ±18V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031123-STD20NF06LT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD20NF06L
Introduction Date April 19, 2005
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD20NF06LT4 CAD Model

Description

The STD20NF06LT4 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is designed to meet the demands of a wide range of electronic applications, offering a combination of low on-resistance and high switching speed, making it ideal for high-efficiency power management tasks.

Key Features

  • Low On-Resistance: The STD20NF06LT4 boasts an exceptionally low drain-source on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is well-suited for applications that require quick response times, such as switching power supplies and motor control circuits.
  • Drain-Source Voltage (V<sub>DSS): The device can handle a maximum drain-source voltage of 60V, providing a good margin for a variety of electronic designs.
  • Continuous Drain Current (I<sub>D): It offers a continuous drain current of up to 20A, ensuring it can handle high current loads with ease.
  • Enhanced Durability: The MOSFET is encapsulated in a robust package that ensures long-term reliability and protection against environmental factors.

Applications

The versatility of the STD20NF06LT4 makes it suitable for a broad range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drivers
  • Automotive applications
  • Switching regulators
  • Power management in portable devices

Package and Quality

The STD20NF06LT4 is available in a surface-mount DPAK package, which allows for efficient heat dissipation and space-saving design on printed circuit boards. STMicroelectronics ensures that this product meets stringent quality standards, providing reliability and performance that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
NXP / Nexperia
N-channel TrenchMOS logic level FET
Need more? Email Us
ECAD model for PHP79NQ08LT
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250
NXP / Nexperia
N-channel TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP55N03LT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7237 $50.6590
150+ $0.6779 $101.6850
230+ $0.6550 $150.6500
330+ $0.6092 $201.0360
430+ $0.5863 $252.1090
535+ $0.5634 $301.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 47,500 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention