Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, STripFET™ II
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 24A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Max) @ Id, Vgs 40mOhm @ 12A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 13 nC @ 5 V
Vgs (Max) ±18V
Input Capacitance (Ciss) (Max) @ Vds 660 pF @ 25 V
Power Dissipation (Max) 60W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D-PAK (TO-252)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-17143-6,497-17143-2,497-17143-1
Standard Package 2,500
Win Source Part Number 981308-STD20NF06LAG
Ultra Librarian 3D Model Ultra Librarian STD20NF06LAG CAD Model

Description

STD20NF06LAG - Power MOSFET by STMicroelectronics

The STD20NF06LAG is a high-performance Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This particular MOSFET is designed to meet a wide range of power management requirements, particularly excelling in applications that demand high efficiency and fast switching.

With its advanced STripFET™ VI technology, the STD20NF06LAG ensures low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency. This technology also allows for a lower gate charge (Q<sub>g), which facilitates faster switching speeds, making the STD20NF06LAG an excellent choice for high-frequency applications.

The device comes in a surface-mount DPAK package, which not only saves precious board space but also provides excellent thermal performance. Its compact size and power density make it suitable for a variety of compact designs without compromising on power handling capabilities.

Key features of the STD20NF06LAG include:

  • Continuous drain current (I<sub>D) of 20A, allowing it to handle significant power.
  • 60V drain-source voltage (V<sub>DS), making it suitable for a range of intermediate voltage applications.
  • Low threshold voltage (V<sub>GS(th)), ensuring it can be driven by low-voltage control signals.
  • 100% avalanche tested, guaranteeing robustness and reliability in harsh conditions.
  • Compliance with the RoHS directive and free from Halogen compounds, aligning with environmental standards and reducing hazardous substances in electronic products.

Applications for the STD20NF06LAG include, but are not limited to, switch-mode power supplies (SMPS), DC-DC converters, motor control circuits, and high-efficiency switching for power management in consumer and industrial electronics.

With its combination of high performance, efficiency, and reliability, the STD20NF06LAG from STMicroelectronics is an excellent choice for designers looking to optimize their power management solutions. Its robustness and compliance with environmental standards further ensure that it is a forward-thinking choice for modern electronic applications.

You May Also Be Interested in

Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
International Rectifier
HEXFET Power MOSFET
Need more? Email Us
ECAD model for IRLU8203
SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636
UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFW640

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8486 $56.9720
48+ $2.3373 $112.1904
75+ $2.2643 $169.8225
103+ $2.1913 $225.7039
133+ $2.1183 $281.7339
177+ $1.8991 $336.1407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention