EN
  • EN
  • DE

PM8906/001

Part No PM8906/001
Manufacturer Fluke Electronics
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1114911-PM8906/001
Categories Custom Parts
Manufacturer Fluke Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM8906/001 CAD Model

Description

The Fluke PM8906/001 Line Cord Adapter is a crucial accessory for Fluke test and measurement instruments, primarily designed to adapt standard line cords to specific Fluke devices. This adapter ensures a secure and reliable power connection, allowing for accurate and consistent measurements. It is an essential component for maintaining the functionality and safety of Fluke equipment.

Applications

  • Powering Fluke test and measurement instruments in various laboratory and field environments.
  • Ensuring proper electrical connection for calibration and testing procedures.
  • Facilitating the use of Fluke equipment in regions with different power cord standards.

Features

  • Durable Construction: Built with high-quality materials to withstand regular use and ensure long-term reliability.
  • Secure Connection: Designed to provide a tight and stable connection, preventing accidental disconnections during critical measurements.
  • Compatibility: Specifically engineered for compatibility with a range of Fluke test and measurement instruments.
  • Safety Compliance: Adheres to relevant safety standards, ensuring user safety during operation.
  • Ease of Use: Simple plug-and-play design for quick and effortless installation.

Benefits

  • Reliable Power: Provides a stable and consistent power supply to Fluke instruments, ensuring accurate and dependable measurements.
  • Enhanced Safety: Minimizes the risk of electrical hazards by providing a secure and properly grounded connection.
  • Increased Efficiency: Simplifies the setup process, allowing users to quickly connect their Fluke equipment and begin testing.
  • Extended Equipment Life: Helps protect Fluke instruments from damage caused by improper power connections.
  • Versatile Application: Suitable for use in a wide range of environments, from laboratory settings to field applications.

Additional Details

The PM8906/001 adapter is typically constructed from robust plastics and high-conductivity metals to ensure durability and efficient power transfer. It is designed to meet stringent electrical safety standards. The exact specifications may vary slightly depending on the specific Fluke instrument it is intended for, but it generally supports standard AC voltage inputs. Always refer to the Fluke instrument's user manual to verify compatibility and proper usage.

This adapter is essential for professionals who rely on Fluke equipment for accurate and safe electrical testing. It ensures that their instruments are properly powered and protected, allowing them to perform their work with confidence.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
QSI
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess