EN
  • EN
  • DE

RB520S

Part No RB520S
Manufacturer Formosa MS
Description 200mA Surface Mount Small Signal Schottky Diodes-30V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Formosa MS
Win Source Part Number 1241917-RB520S
Manufacturer Homepage www.formosams.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB520S CAD Model

Description

The RB520S is a Schottky barrier diode manufactured by Formosa MS. Schottky diodes are known for their fast switching speeds and low forward voltage drop, which make them ideal for various applications in power management and signal processing. The RB520S offers efficient rectification and protection capabilities.

Applications

  • Voltage clamping
  • Reverse polarity protection
  • Switching mode power supplies (SMPS)
  • DC-DC converters
  • High-frequency rectification

Features

  • Low forward voltage drop: Reduces power loss and increases efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Small surface mount package: Suitable for compact designs.
  • High surge current capability: Provides protection against transient surges.
  • Pb-Free and RoHS compliant: Environmentally friendly.

Benefits

  • Improved Efficiency: The low forward voltage drop minimizes power dissipation, leading to more efficient circuits and reduced heat generation.
  • Fast Switching: The fast switching speed allows for use in high-frequency applications, providing excellent performance in switching mode power supplies and converters.
  • Compact Design: The small package size enables space-saving designs in portable devices and other applications with limited board space.
  • Reliable Performance: The high surge current capability ensures reliable operation even under transient voltage conditions, protecting sensitive components.
  • Environmentally Friendly: RoHS compliance ensures the diode meets environmental regulations, reducing the environmental impact.

Additional Details

The RB520S typically features a forward voltage drop of around 0.35V at a forward current of 100mA. The maximum repetitive peak reverse voltage is typically around 30V. It is commonly available in surface-mount packages such as SOD-323 or similar. For precise specifications, designers should always refer to the official datasheet from Formosa MS, as these parameters can vary slightly based on the production batch and specific part markings. The diode is well-suited for applications requiring efficient and fast rectification or voltage clamping.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2,780+ $0.0208 $57.8240
6,670+ $0.0173 $115.3910
10,715+ $0.0162 $173.5830
14,290+ $0.0162 $231.4980
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess