EN
  • EN
  • DE

TPS2071DAP

Part No TPS2071DAP
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PCMCIA PWR I/F SW 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications USB, Peripherals
Operating Supply Current 185μA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-HTSSOP
Win Source Part Number 033652-TPS2071DAP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2071DAP CAD Model

Description

The TPS2071DAP is a versatile single-channel USB power distribution switch designed by Texas Instruments, engineered to enhance power management solutions in USB hubs and other applications where distribution and protection are required. This device is particularly suitable for both self-powered and bus-powered USB hubs, monitors, docking stations, and other peripherals.

Key Features

  • Integrated Single Channel: The TPS2071DAP features a single channel for USB power distribution, making it ideal for simple applications or as part of a larger USB hub design.
  • Current-Limiting Protection: It includes a built-in 0.5A current-limiting protection to safeguard USB ports and downstream devices from excessive current draw that can lead to damage or system instability.
  • Thermal Shutdown: The device also offers thermal shutdown protection, which prevents overheating by automatically turning off the power switch if the die temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage is too low, which protects the device and the connected peripherals from operating under potentially harmful low-voltage conditions.
  • Fast Overcurrent Response: With a swift response to overcurrent conditions, the TPS2071DAP quickly responds to protect the circuitry by limiting the output current.
  • Status Flag: An open-drain status flag output provides a real-time signal to the host when an overcurrent, thermal shutdown, or UVLO event occurs.
  • Controlled Rise Time: The switch ensures a controlled rise time to reduce inrush current, which is critical for managing power-up sequences in sensitive electronics.

Applications

The TPS2071DAP is an ideal solution for a variety of applications that require power distribution with a protective mechanism. It is commonly used in:

  • USB Hubs
  • Peripheral Power Controllers
  • Hot Swap Supplies
  • Desktop and Notebook Computers
  • Monitoring Systems

Package and Quality

The device is available in a 16-pin HTSSOP (DAP) package, providing a compact footprint for space-constrained designs. Manufactured by Texas Instruments, a leader in semiconductor solutions, the TPS2071DAP meets high-quality and reliability standards, ensuring performance in demanding environments.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess