EN
  • EN
  • DE

MJE13003FT

Part No MJE13003FT
Manufacturer Foshan Blue Rocket Electronics Co.,Ltd.
Description Silicon NPN transistor in a SOT-89Plastic Package.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Foshan Blue Rocket Electronics Co.,Ltd.
Win Source Part Number 1223687-MJE13003FT
Manufacturer Homepage www.fsbrec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJE13003FT CAD Model

Description

The MJE13003FT is a high-voltage, high-speed switching NPN power transistor manufactured by Foshan Blue Rocket Electronics Co., Ltd. It's designed for offline converters and high-voltage switching applications. It is known for its robust performance and reliability in demanding power circuits.

Applications:

  • Switch-mode power supplies (SMPS)
  • Electronic ballasts for lighting
  • Offline converters
  • Power inverters
  • Motor control circuits

Features:

  • High voltage capability (typically 700V or higher)
  • Fast switching speeds
  • Low saturation voltage
  • High current gain
  • RoHS compliant

Benefits:

  • Improved efficiency in power conversion circuits due to fast switching and low saturation voltage.
  • Reduced power dissipation and heat generation, leading to cooler operation and increased reliability.
  • Simplified circuit design due to high current gain and voltage capability.
  • Compliance with environmental regulations.
  • Enhanced system performance in applications requiring high-speed switching.

Additional Details:

The MJE13003FT is typically packaged in a TO-220 or similar through-hole package. It is characterized by its high breakdown voltage and fast switching characteristics. Important parameters include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Designers should carefully consider these parameters to ensure the transistor operates within its safe operating area. Furthermore, proper heat sinking is essential to maintain reliable operation, especially at higher power levels. Refer to the manufacturer's datasheet for detailed specifications and application notes.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess