EN
  • EN
  • DE

S8050M-D

Part No S8050M-D
Manufacturer Foshan Blue Rocket Electronics Co.,Ltd.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127291-S8050M-D
Categories Custom Parts
Manufacturer Foshan Blue Rocket Electronics Co.,Ltd.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S8050M-D CAD Model

Description

The S8050M-D is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Foshan Blue Rocket Electronics Co., Ltd. It is commonly used for switching and amplification applications in a wide variety of electronic circuits. This transistor is known for its reliability and cost-effectiveness.

Applications:

  • Switching Circuits: Used as a switch to control the flow of current in electronic circuits.
  • Amplification Circuits: Employed in small-signal amplification stages.
  • Driver Circuits: Used to drive relays, LEDs, and other components.
  • Oscillator Circuits: Integrated into oscillator circuits for signal generation.
  • General-Purpose Applications: Suitable for a wide range of general-purpose switching and amplification tasks.

Features:

  • NPN Transistor: An NPN bipolar junction transistor.
  • High Collector Current: Capable of handling a collector current of up to 0.7A.
  • High Voltage: Collector-Emitter Voltage (VCEO) typically around 25V.
  • High hFE (Current Gain): Offers a typical hFE value between 85 and 300, depending on the specific grade.
  • Small Signal Amplifier: Suitable for use in small signal amplifiers and switching applications

Benefits:

  • Versatile: Can be used in a wide range of switching and amplification applications.
  • Cost-Effective: Provides a cost-effective solution for many transistor applications.
  • Reliable: Designed for stable and reliable performance.
  • Easy to Use: Simple pinout and characteristics make it easy to integrate into existing designs.
  • Good Current Handling Capability: Can handle moderate collector current levels.

Additional Details:

The S8050M-D transistor is a three-terminal device with a base, collector, and emitter. The 'M' suffix often signifies a specific gain range, such as 85-160, but this can vary. When a small current is applied to the base, a larger current can flow between the collector and emitter, allowing it to function as a switch or amplifier. The transistor is typically packaged in a TO-92 package, suitable for through-hole mounting. The operating temperature range is generally from -55°C to +150°C. This transistor is often used in hobbyist projects, educational circuits, and general-purpose electronic designs. It's a widely available and well-understood component. Always refer to the manufacturer's datasheet for precise specifications and operating conditions. Blue Rocket is known to produce a wide range of discrete semiconductors.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6,175+ $0.0081 $50.0175
14,930+ $0.0067 $100.0310
23,080+ $0.0065 $150.0200
31,750+ $0.0063 $200.0250
40,985+ $0.0061 $250.0085
55,560+ $0.0054 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 301,200 pieces
MOQ: 6175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess