EN
  • EN
  • DE

FC5BACAGI12.0-T1

Part No FC5BACAGI12.0-T1
Manufacturer Fox Electronics
Catalog Crystals
Description CRYSTAL 12.0000MHZ 12PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Fox Electronics
Category Crystals, Oscillators, Resonators Crystals
Part Status Active
Type MHz Crystal
Frequency 12 MHz
Frequency Stability ±100ppm
Frequency Tolerance ±30ppm
Load Capacitance 12pF
ESR (Equivalent Series Resistance) 90 Ohms
Operating Mode Fundamental
Operating Temperature -40°C ~ 125°C
Win Source Part Number WS1305214-FC5BACAGI12.0-T1
Ultra Librarian 3D Model Ultra Librarian FC5BACAGI12.0-T1 CAD Model

Description

Features<br />• AEC Q200 Qualified • IATF-16949 QMS • Tolerances down to ±10 PPM<br /> • Stabilities down to ±20 PPM<br />

You May Also Be Interested in

ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $2.2452
Diodes Incorporated
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $1.2393
Abracon LLC
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 7PF SMD
Lowest to $4.3657
Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 16.3840MHZ 10PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 4.0000MHZ 18PF SMD
Lowest to $0.4342
TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess