Products specifications

Categories Crystals, Oscillators, Resonators
Manufacturer Fox Electronics
Packaging Reel - TR
Status Obsolete(EOL)
Type MHz Crystal
Frequency 3.579545MHz
Frequency Stability ±50ppm
Frequency Tolerance ±50ppm
Load Capacitance 18pF
ESR 200 Ohm
Operating Mode Fundamental
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Dimension 0.492" L x 0.181" W (12.50mm x 4.60mm)
Height - Seated (Max) 0.146" (3.70mm)
Win Source Part Number 1039530-FPXLF036S
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian FPXLF036S CAD Model

Description

The Fox Electronics FPXLF036S is an obsolete (EOL) MHz crystal component.

  • Manufacturer: Fox Electronics
  • Product: FPXLF036S
  • Status: Obsolete (EOL)
  • Type: MHz Crystal
  • Frequency: 3.579545 MHz
  • Frequency Tolerance: ±50ppm
  • Packaging: Reel - TR
  • Height Seated: 0.146" (3.70mm)
  • Mounting: SMD (SMT)
  • ESR: 200 Ohm
  • Load Capacitance: 18pF
  • Mode: Fundamental
  • Supply and Demand Status: Balanced
  • Temperature Range: -10°C to 70°C
  • Dimension: 0.492" L x 0.181" W (12.50mm x 4.60mm)
  • Package Quantity: 1k pcs

You May Also Be Interested in

NDK
SMD Crystal Oscillator 20MHz 3.3V 15pF 4-Pin SMD
Need more? Email Us
ECAD model for 2725T-20.000000M-NSA6293A
AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for CX-5FD 40MHZ
ECS Inc.
CRYSTAL 12.0000MHZ 20PF SMD
Lowest to $0.3811
ECAD model for ECS-120-20-3X-EN-TR
AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for CX-5FD 3.6864MHZ
ECS Inc.
CRYSTAL 7.1505MHZ 12PF SMD
Need more? Email Us
ECAD model for ECS-071.505-CDX-0370
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECAD model for ECS-.327-12.5-16-TR
ECS Inc.
CRYSTAL 24.0000MHZ SERIES SMD
Need more? Email Us
ECAD model for ECS-240-S-23B-TR
AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for CX3225SB27000H0FZF33
Murata Electronics North America
XRCGB_F_M Series [For Consumer Equipment]
Lowest to $0.4364
ECAD model for XRCGB30M000F3M00R0

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention