Products specifications

Manufacturer NIKO-SEM
Win Source Part Number 265496-P1403EV6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P1403EV6 CAD Model

Description

The P1403EV6 is an N-Channel enhancement mode MOSFET from NIKO-SEM. This MOSFET is designed for power switching and amplification. With low on-resistance, it ensures minimal power loss and high efficiency.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits for efficient power conversion.
  • Load Switching: Employed to control power to various loads in electronic systems.
  • Power Management Systems: Integrated into circuits for effective power distribution and control.
  • Motor Control Circuits: Suitable for driving and controlling small motors.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive requirements.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables efficient performance in high-frequency switching applications.
  • High Avalanche Energy: Offers protection against voltage spikes and transients.
  • RoHS Compliant: Meets environmental standards for the reduction of hazardous substances.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power loss, increasing overall circuit efficiency.
  • Simplified Circuit Design: N-Channel configuration simplifies driving the MOSFET.
  • Reliable Operation: Designed for stable performance in demanding conditions.
  • Compact Design: Suitable for applications where space is limited.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details:

The P1403EV6 is typically available in a surface-mount package, suitable for automated assembly. Detailed specifications like drain-source voltage, gate-source voltage, and continuous drain current are essential for design considerations and can be found in the NIKO-SEM datasheet. It's important to consider thermal management to prevent overheating and maintain stable performance at higher power levels. This may involve using heat sinks or other cooling solutions.

Designers should always refer to the official datasheet from NIKO-SEM for comprehensive information including absolute maximum ratings, electrical characteristics, and application guidelines to ensure safe and optimal operation of the P1403EV6 in specific applications.

You May Also Be Interested in

Pixelwork
Need more? Email Us
ECAD model for PW2300B-ES
Pixelwork
Need more? Email Us
ECAD model for PW1306-20QL
Infineon Technologies
Need more? Email Us
ECAD model for PX3535DDRG-R2-NV014-A
Princeton
Need more? Email Us
ECAD model for PT8214-TP
Pixelwork
Need more? Email Us
ECAD model for PW318B-10
Pixelwork
Need more? Email Us
ECAD model for PW365-20U
Pixelwork
Need more? Email Us
ECAD model for PW463A-10VL
Pixelwork
Lowest to $2,698.0556
ECAD model for PW2300B-10L
NXP / Nexperia
XA 16-bit microcontroller 32 K/1 K OTP/ROM/ROMless, 8-channel 8-bit A/D, low voltage 2.7 V.5.5 V, I2C, 2 UARTs, 16 MB address range
Need more? Email Us
ECAD model for PXAS37KFA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention