EN
  • EN
  • DE

JA33331-F11P-4F

Part No JA33331-F11P-4F
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 980153-JA33331-F11P-4F
Categories OEM Parts(J-L)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JA33331-F11P-4F CAD Model

Description

The JA33331-F11P-4F is an optical transceiver manufactured by Foxconn Optical Interconnect Technology, Inc. It's designed for high-speed data transmission over optical fiber. These transceivers are crucial components in networking infrastructure, enabling reliable and efficient data transfer across varying distances.

Applications

  • Data centers: Used for interconnecting servers and switches within data centers.
  • Telecommunications: Employed in telecom networks for long-distance data transmission.
  • Enterprise networks: Utilized in enterprise-level network infrastructure for high-speed connectivity.
  • High-performance computing (HPC): Integrated into HPC systems for fast data transfer between computing nodes.
  • Storage area networks (SAN): Found in SANs for high-speed connectivity between storage devices and servers.

Features

  • High data rate: Supports high data rates, typically in the range of 10 Gbps or higher.
  • Optical fiber interface: Uses optical fiber for data transmission, providing high bandwidth and low signal loss.
  • Small form-factor pluggable (SFP) or similar form factor: Designed in a compact form factor for easy installation and replacement.
  • Low power consumption: Optimized for low power operation, reducing energy costs.
  • Digital diagnostics monitoring (DDM): Provides real-time monitoring of transceiver parameters, such as optical power and temperature.
  • Hot-pluggable: Can be inserted or removed from a system without shutting down the system.
  • Wavelength: Operates at a specific wavelength, such as 850 nm or 1310 nm, depending on the application.
  • Duplex LC connector: Uses a duplex LC connector for optical fiber connection.

Benefits

  • High bandwidth: Enables high-speed data transmission, supporting demanding applications.
  • Long-distance communication: Allows for data transmission over extended distances without signal degradation.
  • Low latency: Provides low latency data transfer, improving application performance.
  • Reliable performance: Offers reliable data transmission with low error rates.
  • Easy installation and maintenance: Designed for easy installation and replacement, reducing maintenance costs.

Additional Details

The JA33331-F11P-4F optical transceiver is typically compliant with industry standards such as SFP+, QSFP+, or similar specifications. The exact specifications, including data rate, wavelength, and distance, depend on the specific model. The DDM functionality allows for proactive monitoring and troubleshooting of network issues. The part number details the specific features and performance characteristics of the transceiver.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,622 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess