EN
  • EN
  • DE

4001UBCL

Part No 4001UBCL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971468-4001UBCL
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4001UBCL CAD Model

Description

The 4001UBCL is a CMOS logic gate from Freescale Semiconductor (now NXP). Specifically, it's a quad 2-input NOR gate. This integrated circuit is designed for digital logic applications where NOR gate functionality is required. It operates within a specified voltage range and provides standard logic levels for compatibility with other digital components.

Applications

  • Digital Logic Circuits: Used in various digital systems for implementing NOR gate logic.
  • Signal Inversion: NOR gates can be used for signal inversion when one input is held high.
  • Combinational Logic: Employed in creating complex combinational logic functions.
  • Data Processing: Utilized in data processing circuits and systems.
  • Control Systems: Integrated into control systems for logical decision-making.

Features

  • Quad 2-Input NOR Gates: Contains four independent 2-input NOR gates in a single package.
  • CMOS Technology: Low power consumption and high noise immunity due to CMOS fabrication.
  • Wide Operating Voltage Range: Operates within a specified voltage range, typically 3V to 15V.
  • High Output Drive Capability: Can drive multiple logic inputs.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits

  • Simplified Logic Design: Provides a convenient way to implement NOR gate logic in digital circuits.
  • Reduced Component Count: Integrates four NOR gates into a single package, reducing the number of components required.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Increased Noise Immunity: CMOS logic provides high noise immunity, ensuring reliable operation in noisy environments.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing NOR gate logic.

Additional Details

The 4001UBCL is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Its pinout is standard, making it easy to integrate into existing circuits. The device operates over a temperature range of -40°C to +85°C. Each of the four NOR gates functions independently. A NOR gate produces a high output only when both of its inputs are low; otherwise, the output is low.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess