EN
  • EN
  • DE

54LS161A/BEAJC

Part No 54LS161A/BEAJC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039258-54LS161A/BEAJC
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54LS161A/BEAJC CAD Model

Description

The 54LS161A/BEAJC is a synchronous 4-bit binary counter from the 54LS series, manufactured by Freescale Semiconductor (now NXP). It belongs to the Low-power Schottky TTL (Transistor-Transistor Logic) family, known for its low power consumption and moderate speed. This device can count in binary sequence and has features like synchronous clearing and parallel loading, making it suitable for a wide range of counting and sequencing applications.

Applications

  • Frequency Dividers: Used to divide input frequencies by a specific factor.
  • Timers: Employed in timer circuits for generating precise time intervals.
  • Sequence Generators: Used to generate specific sequences of binary numbers.
  • Digital Clocks: Utilized in digital clock circuits for counting seconds, minutes, and hours.
  • Address Counters: Used as address counters in memory systems.

Features

  • Synchronous Counting: All flip-flops change state simultaneously on the rising edge of the clock pulse.
  • Synchronous Clearing: The counter can be reset to zero synchronously with the clock pulse.
  • Parallel Loading: The counter can be loaded with a specific binary value synchronously with the clock pulse.
  • Carry Output: A carry output is provided for cascading counters to increase the counting range.
  • Low-Power Schottky TTL Technology: Provides low power consumption and moderate speed.

Benefits

  • Versatile Counting Functionality: Offers a wide range of counting and sequencing capabilities.
  • Precise Timing: Synchronous operation ensures precise timing and control.
  • Easy to Cascade: Carry output simplifies cascading counters for larger counting ranges.
  • Low Power Consumption: Low-power Schottky TTL technology minimizes power consumption.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing counting functions.

Additional Details

The 54LS161A/BEAJC is typically available in a DIP (Dual In-line Package). It requires a clock input, a clear input, a load enable input, and four data inputs for parallel loading. The output is a 4-bit binary count. The 'LS' designation indicates Low-power Schottky TTL, which offers a good balance between speed and power consumption compared to standard TTL or the 'F' series. It has a supply voltage range of 4.5V to 5.5V.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess