EN
  • EN
  • DE

J2N3019S

Part No J2N3019S
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980198-J2N3019S
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian J2N3019S CAD Model

Description

The J2N3019S is a high-speed NPN silicon planar epitaxial transistor manufactured by Freescale Semiconductor (now NXP). It is designed for high-speed switching and amplifier applications. This transistor is suitable for use in high-frequency circuits, oscillators, and pulse amplifiers.

Applications

  • High-speed switching: Used in high-speed switching circuits for fast signal control.
  • Amplifier circuits: Employed in amplifier circuits for amplifying signals at high frequencies.
  • Oscillator circuits: Utilized in oscillator circuits for generating high-frequency signals.
  • Pulse amplifiers: Integrated into pulse amplifiers for amplifying pulse signals.
  • RF circuits: Found in RF circuits for various applications.

Features

  • NPN silicon transistor: Utilizes NPN silicon technology for high-speed performance.
  • High transition frequency: Offers a high transition frequency for high-frequency operation.
  • Low collector-emitter saturation voltage: Provides low collector-emitter saturation voltage for efficient switching.
  • High collector current: Supports high collector current for driving various loads.
  • Low output capacitance: Features low output capacitance for minimizing signal distortion.
  • Surface mount package: Available in a surface mount package for space-constrained applications.
  • Low noise figure: Has a low noise figure for sensitive amplification.

Benefits

  • High-speed performance: Delivers high-speed performance for demanding applications.
  • Efficient switching: Provides efficient switching with low saturation voltage.
  • Versatile functionality: Can be used in a wide range of applications.
  • Easy to use: Simple to implement and integrate into electronic circuits.
  • Compact design: Surface mount package allows for compact circuit designs.

Additional Details

The J2N3019S typically operates with a collector-emitter voltage of up to 40V. The transition frequency is typically in the hundreds of MHz range. The part number includes specific packaging and performance characteristics of the device. It is commonly used in radio frequency (RF) applications and high-speed digital circuits.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess