EN
  • EN
  • DE

JM38510/01403BFB

Part No JM38510/01403BFB
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032283-JM38510/01403BFB
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/01403BFB CAD Model

Description

The JM38510/01403BFB is a high-reliability integrated circuit manufactured by Freescale Semiconductor (now NXP). This part is typically a radiation-hardened or otherwise enhanced component intended for military, aerospace, or other critical applications requiring extreme reliability and performance under harsh conditions. While the exact function of the specific IC denoted by '01403BFB' requires deeper investigation, the JM38510 prefix signifies compliance with stringent military standards.

Applications:

  • Military Systems: Used in guidance systems, communication equipment, and other critical military applications.
  • Aerospace Systems: Employed in satellite systems, avionics, and space exploration missions.
  • High-Reliability Industrial Systems: Found in applications requiring high levels of reliability and durability.

Features:

  • High Reliability: Manufactured and tested to meet stringent military standards.
  • Radiation Hardening: Designed to withstand radiation effects in harsh environments (if applicable).
  • Extended Temperature Range: Operates reliably over a wide temperature range.
  • Enhanced Performance: Offers improved performance characteristics compared to commercial-grade components.
  • Specific Functionality: The 01403BFB suffix indicates a specific integrated circuit type; further details would be required to determine precise functionality.

Benefits:

  • Reliable Operation in Harsh Environments: Ensures dependable performance in demanding applications.
  • Long Lifespan: Designed for long-term operation with minimal degradation.
  • Reduced Downtime: Minimizes downtime due to component failure.
  • Enhanced System Performance: Contributes to improved overall system performance and reliability.

Relevant Additional Details:

The JM38510/01403BFB is typically supplied in a hermetically sealed package to protect against environmental factors. Detailed technical specifications, application notes, and qualification data are available from NXP Semiconductors. The 'JM38510' prefix denotes adherence to MIL-PRF-38535, a U.S. military performance specification for microcircuits.

You May Also Be Interested in

Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess