EN
  • EN
  • DE

BCR192WE6327XT

Part No BCR192WE6327XT
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description Green, Af Digital Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-323
Collector Emitter Voltage (VCEO) 50 V
Mount Surface Mount
Number of Pins 3
Packaging Tape and Reel
Polarity PNP
RoHS Compliant
Win Source Part Number 1048890-BCR192WE6327XT
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCR192WE6327XT CAD Model

Description

The BCR192WE6327XT is a digital bipolar transistor (BJT) from Infineon Technologies. It features integrated resistors for base-emitter and collector-base resistors, simplifying circuit design by reducing the number of external components required for biasing.

Applications

  • Switching Applications: Used as a switching element in digital circuits for controlling LEDs, small relays, or other low-power devices.
  • Inverter Circuits: Can be used as a building block in simple inverter circuits.
  • Level Shifters: Suitable for level shifting applications in digital logic circuits.
  • General Purpose Amplification: Functions as a small-signal amplifier in various electronic applications.

Features

  • NPN Bipolar Transistor: Standard NPN transistor configuration.
  • Integrated Base Resistor: Incorporates a base resistor to simplify biasing.
  • Small SOT-343 Package: Compact surface-mount package for space-constrained applications.
  • Pb-Free (RoHS Compliant): Complies with environmental regulations.
  • Low Collector-Emitter Saturation Voltage: Provides efficient switching performance.

Benefits

  • Simplified Circuit Design: Reduces external component count, streamlining the design process.
  • Reduced Board Space: Compact package enables denser circuit layouts.
  • Improved Reliability: Integrated resistors enhance circuit reliability.
  • Cost-Effective Solution: Reduces overall component cost by integrating bias resistors.

Additional Details

The BCR192WE6327XT is designed for low-to-medium current switching applications. It typically operates with a supply voltage of 5V. The integrated resistors are designed to provide appropriate biasing for common-emitter configurations. The device's small size makes it suitable for high-density circuit boards. Detailed electrical characteristics, application notes, and package dimensions can be found in the Infineon Technologies datasheet for this device.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess