EN
  • EN
  • DE

MC12032ADR2

Part No MC12032ADR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998952-MC12032ADR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC12032ADR2 CAD Model

Description

The MC12032ADR2 is a wideband low noise amplifier (LNA) from Freescale Semiconductor - NXP. It is designed to amplify weak signals while adding minimal noise, making it ideal for sensitive receiver applications. This LNA is often used in radio frequency (RF) front-end circuits to improve the overall system sensitivity.

Applications

  • Cellular Base Stations: Amplifying weak signals received from mobile devices.
  • GPS Receivers: Improving the sensitivity of GPS receivers for accurate positioning.
  • Wireless Communication Systems: Enhancing the performance of wireless transceivers.
  • Satellite Receivers: Amplifying weak signals received from satellites.
  • Radar Systems: Improving the detection range of radar systems.

Features

  • Wideband Operation: Operates over a broad frequency range.
  • Low Noise Figure: Adds minimal noise to the amplified signal.
  • High Gain: Provides significant amplification of the input signal.
  • High Linearity: Minimizes distortion of the amplified signal.
  • Integrated Bias Network: Simplifies biasing requirements.
  • Small Package: Compact form factor for space-constrained applications.
  • Single Supply Operation: Operates from a single voltage supply.

Benefits

  • Improved Receiver Sensitivity: Amplifies weak signals, enabling the detection of fainter signals.
  • Increased Communication Range: Enhances the communication range of wireless systems.
  • Reduced Bit Error Rate (BER): Improves the reliability of data transmission.
  • Simplified System Design: Integrated bias network reduces the number of external components required.
  • Compact Solution: Small package allows for integration into compact devices.

Additional Details

The MC12032ADR2 typically operates with a 3V or 5V power supply. Detailed electrical characteristics, timing diagrams, and pinout information are available in the Freescale/NXP datasheet. The specific operating frequency range, gain, noise figure, and linearity specifications are also available from the manufacturer. Consult the datasheet for detailed information on application circuit recommendations and matching networks. Proper impedance matching is crucial for optimal performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess