EN
  • EN
  • DE

MC13025DR2

Part No MC13025DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959782-MC13025DR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13025DR2 CAD Model

Description

The MC13025DR2 is a low-power 2.4 GHz transceiver manufactured by Freescale Semiconductor, now NXP Semiconductors. This device is designed for short-range wireless communication applications, offering a cost-effective and energy-efficient solution for various industrial, consumer, and automotive applications. It integrates a complete radio frequency (RF) transceiver, modem, and baseband controller, enabling reliable and robust wireless connectivity.

Applications

  • Wireless Sensor Networks (WSN): Used in environmental monitoring, smart agriculture, and industrial automation for data transmission.
  • Remote Control Systems: Employed in remote controllers for consumer electronics and industrial equipment.
  • Home Automation: Integrated into smart home devices, such as lighting controls, thermostats, and security systems.
  • Automotive Keyless Entry Systems: Utilized in car key fobs for remote locking, unlocking, and starting functions.
  • Healthcare Monitoring Devices: Used in wearable sensors and medical devices for patient monitoring and data transmission.

Features

  • 2.4 GHz Transceiver: Operates in the globally available 2.4 GHz ISM band.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Integrated Modem and Baseband Controller: Simplifies system design and reduces component count.
  • Programmable Data Rate: Supports various data rates for flexible application requirements.
  • Digital RSSI: Provides accurate signal strength indication for reliable communication.

Benefits

  • Long Battery Life: Extends the operational time of battery-powered devices.
  • Reliable Communication: Ensures robust and stable wireless connectivity.
  • Reduced System Cost: Lowers overall system cost by integrating multiple functions.
  • Simplified Design: Eases the development process with integrated components.
  • Flexible Operation: Adapts to various application requirements with programmable settings.

Additional Details

The MC13025DR2 operates with a supply voltage typically in the range of 2.1 V to 3.6 V. It supports data rates up to 250 kbps. The transceiver includes a digital RSSI (Received Signal Strength Indicator) for accurate signal strength measurement. It is designed for a temperature range of -40°C to +85°C. The package type is typically a small surface mount package, such as a SOIC or QFN. The device uses protocols such as IEEE 802.15.4. It is commonly used in applications requiring low-power and reliable wireless communication. The standby current is very low to maximize battery life.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess