EN
  • EN
  • DE

MC13136P

Part No MC13136P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076692-MC13136P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13136P CAD Model

Description

The MC13136P is a single chip narrow band FM receiver intended for use in various wireless applications. Manufactured by Freescale (now NXP), it's designed for low power consumption, making it suitable for battery-powered devices such as remote controls, security systems, and other ISM band applications.

Applications

  • Remote Keyless Entry (RKE) systems
  • Remote control systems
  • Wireless security alarms
  • Garage door openers
  • Tire Pressure Monitoring Systems (TPMS)

Features

  • Single-chip FM receiver
  • Low-IF architecture
  • Low voltage operation
  • Low power consumption
  • Integrated VCO and PLL
  • RSSI output
  • Data slicer
  • Programmable bandwidth

Benefits

  • Reduced BOM cost: The highly integrated nature of the device reduces the need for external components, lowering the overall bill of materials cost.
  • Extended battery life: The low power consumption allows for prolonged operation in battery-powered applications.
  • Improved receiver performance: The low-IF architecture enhances sensitivity and selectivity, leading to better signal reception.
  • Simplified design: The integrated VCO and PLL simplify the design process and reduce development time.
  • Enhanced system reliability: With fewer external components, the overall system reliability is improved.

Additional Details

The MC13136P receiver employs a low intermediate frequency (IF) architecture to achieve high sensitivity and selectivity while minimizing external components. The integrated Voltage Controlled Oscillator (VCO) and Phase-Locked Loop (PLL) eliminate the need for external frequency generation components, further simplifying the design process. The Receiver Signal Strength Indicator (RSSI) output provides information about the received signal strength, which can be used for range detection or signal quality monitoring. The data slicer converts the received analog signal into digital data for further processing. The bandwidth is programmable, allowing the receiver to be optimized for different data rates and channel spacings. The MC13136P operates at a low voltage, making it ideal for battery-powered applications. It is typically available in a through-hole package.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess