The MC68HC705J2CP is an 8-bit microcontroller unit (MCU) originally designed by Motorola/Freescale, now supplied by Rochester Electronics. Part of the MC68HC05 family, it is a low-cost, low-power microcontroller suitable for various embedded control applications.
Applications
- Low-end consumer electronics (e.g., toys, simple remote controls).
- Small appliance control (e.g., timers, basic controllers).
- Simple industrial control systems.
- Low-power portable devices.
- Educational and hobbyist projects.
Features
- 8-bit CPU core based on the MC68HC05 architecture.
- 1280 bytes of ROM/EPROM/EEPROM for program storage. Likely an EEPROM from Rochester.
- 64 bytes of RAM for data storage.
- 12 bidirectional I/O lines.
- 8-bit timer with prescaler.
- On-chip oscillator.
- Low-voltage inhibit (LVI).
Benefits
- Low cost for price-sensitive applications.
- Low power consumption for battery-powered devices.
- Easy to program and use due to the simple architecture.
- Integrated timer and I/O ports reduce external component count.
- Suitable for simple control tasks.
Additional Details
The MC68HC705J2CP typically operates at a clock speed of 2 MHz. The 'CP' suffix refers to the package, typically a PDIP (Plastic Dual In-line Package). The supply voltage is typically 5V. Designers should refer to the Rochester Electronics datasheet for specific details on memory type, operating temperature range, pinout diagram, and timing characteristics.