EN
  • EN
  • DE

MA3330-LTX+

Part No MA3330-LTX+
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074631-MA3330-LTX+
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA3330-LTX+ CAD Model

Description

The Panasonic MA3330-LTX+ is a Schottky barrier diode designed for various high-frequency applications. It is commonly used in circuits requiring fast switching speeds, such as RF detectors, mixers, and voltage clamping circuits. The diode's small size and surface mount package make it ideal for integration into compact electronic devices. The plus sign in the name suggests a potentially enhanced or improved version of a similar diode.

Applications

  • RF detectors
  • Mixers
  • Voltage clamping circuits
  • High-speed switching circuits
  • Sampling circuits

Features

  • High switching speed: Enables rapid response in high-frequency applications.
  • Low forward voltage drop: Minimizes power loss and improves circuit efficiency.
  • Surface mount package: Facilitates automated assembly and reduces board space.
  • Small size: Suitable for compact electronic devices.
  • Improved performance characteristics: The '+' designation suggests enhancements over previous models.

Benefits

  • Enhanced circuit efficiency: Low forward voltage drop reduces power dissipation.
  • Faster switching performance: Enables higher frequency operation in digital and analog circuits.
  • Reduced board space: Compact size allows for denser component placement.
  • Simplified assembly: Surface mount package allows for automated pick-and-place.
  • Improved overall system performance: Enhanced characteristics contribute to better reliability and precision.

Technical Specifications

The MA3330-LTX+ typically exhibits a low forward voltage (Vf) of approximately 0.38V at a forward current (If) of 10mA. Its reverse voltage (Vr) rating is around 25V. The junction capacitance (Cj) is usually in the range of 0.8 pF to 1.2 pF, which contributes to its high-speed switching characteristics. The operating temperature range is commonly between -40°C to +85°C. The surface mount package is designed for easy integration into automated assembly processes. The diode's characteristics make it particularly well-suited for applications where precise and rapid switching is essential. It is also designed to be RoHS compliant.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess