EN
  • EN
  • DE

MC4024P

Part No MC4024P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Dual Voltage-controlled Multivibrator 14PIN PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077387-MC4024P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC4024P CAD Model

Description

The MC4024P is a monolithic integrated circuit from Freescale Semiconductor (now NXP). It is a voltage-controlled oscillator (VCO) designed for a variety of frequency synthesis and signal generation applications. This versatile component provides stable and accurate frequency control, making it suitable for use in communication systems, test equipment, and other electronic circuits requiring a tunable oscillator.

Applications:

  • Frequency synthesizers: Used as a core building block in PLL-based frequency synthesizers.
  • Communication equipment: Employed in radio transmitters and receivers for local oscillator generation.
  • Test and measurement instruments: Utilized in signal generators and frequency counters for accurate frequency control.
  • Clock recovery circuits: Integrated into clock recovery systems for data communication applications.
  • Phase-locked loops (PLLs): Functions as the VCO in PLL circuits to achieve frequency locking and synchronization.

Features:

  • Wide frequency range: Operates over a broad range of frequencies, offering flexibility in various applications.
  • Excellent frequency stability: Provides stable and accurate frequency output, minimizing frequency drift.
  • Linear voltage-to-frequency characteristic: Exhibits a linear relationship between the control voltage and the output frequency, simplifying control and tuning.
  • Low phase noise: Generates a clean output signal with minimal phase noise, ensuring high signal quality.
  • Single supply operation: Operates from a single power supply, simplifying power supply design.
  • On-chip buffer amplifier: Includes an on-chip buffer amplifier to drive external loads without significant signal degradation.

Benefits:

  • Precise frequency control: Allows precise adjustment and control of the output frequency.
  • Improved system performance: Enhances the overall performance of frequency-sensitive systems due to its stability and low noise.
  • Simplified circuit design: Reduces the complexity of circuit design with its integrated features and ease of use.
  • Cost-effective solution: Provides a cost-effective solution for frequency generation and control compared to discrete component implementations.
  • Reduced component count: Lowers the number of external components required, contributing to smaller and more reliable circuit designs.

Additional Details:

The MC4024P's voltage-to-frequency characteristic is a crucial aspect of its functionality. This specifies how the output frequency changes in response to a varying input voltage. The typical frequency range that can be achieved with this VCO spans from a few MHz to several hundred MHz depending on the external components selected. Input impedance is usually high, minimizing loading on the control voltage source. The operating voltage typically ranges from 5V to 12V. The specific data sheet provides more detailed electrical characteristics, including maximum frequency, tuning sensitivity, and power consumption figures. It's important to consult the datasheet for complete and accurate specifications for any specific application. The device is typically available in a DIP (Dual Inline Package).

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess