EN
  • EN
  • DE

MC14017BCL

Part No MC14017BCL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023624-MC14017BCL
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14017BCL CAD Model

Description

The MC14017BCL is a decade counter/divider manufactured by Freescale Semiconductor (now NXP Semiconductors). It is a CMOS logic device that provides a divide-by-10 counter function with ten decoded outputs. Each output goes high sequentially, providing a versatile timing and control capability for various applications.

Applications:

  • Sequential Lighting Systems: Used in creating sequential lighting effects for displays and decorations.
  • Timing Circuits: Employed in generating timing signals for various electronic circuits.
  • Digital Clocks: Integrated into digital clock circuits to provide timing and counting functions.
  • Event Counters: Used for counting and displaying events in industrial and laboratory settings.
  • Control Systems: Implemented in control systems for sequencing operations and controlling multiple devices.

Features:

  • Divide-by-10 Counter: Provides a decade counting function with ten decoded outputs.
  • CMOS Technology: Ensures low power consumption and high noise immunity.
  • Fully Static Operation: Allows the clock to be stopped without losing the count.
  • Carry-Out Output: Facilitates cascading multiple counters for higher division ratios.
  • High Noise Immunity: Provides reliable operation in noisy environments.

Benefits:

  • Versatile Timing Control: Offers precise and flexible timing and control capabilities.
  • Low Power Consumption: Suitable for battery-powered applications and energy-efficient designs.
  • Reliable Operation: Provides stable and dependable performance in various environments.
  • Easy to Cascade: Allows for the creation of complex counting and timing systems.
  • Simplified Circuit Design: Reduces component count and simplifies circuit design.

Additional Details:

The MC14017BCL operates with a supply voltage range of 3V to 18V. It is available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Detailed specifications, including timing characteristics, power consumption, and operating temperature range, can be found in the NXP Semiconductors datasheet for this device.

You May Also Be Interested in

Meled
Lowest to $0.1103
Crouse-Hinds
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Meled
Lowest to $0.1113
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0427 $78.1281
6+ $21.3684 $128.2104
9+ $20.7008 $186.3072
12+ $20.0329 $240.3948
15+ $19.3652 $290.4780
20+ $17.3619 $347.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess