EN
  • EN
  • DE

MC145156P1

Part No MC145156P1
Manufacturer Freescale Semiconductor - NXP
Description Parallel-Input PLL Frequency Synthesizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155866-MC145156P1
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC145156P1 CAD Model

Description

The MC145156P1 is a Phase-Locked Loop (PLL) frequency synthesizer manufactured by Freescale Semiconductor (now NXP Semiconductors). It is designed for use in frequency generation and tuning applications, especially in communication systems.

Applications

  • Radio Receivers: Used in FM and AM radio receivers for frequency synthesis and tuning.
  • Television Tuners: Employed in television tuners for channel selection and frequency control.
  • Communication Systems: Integrated into wireless communication devices, such as cordless phones and two-way radios.
  • Frequency Standards: Used in generating precise frequency signals for test and measurement equipment.
  • Synthesizers: Utilized in musical synthesizers and electronic instruments.

Features

  • Single Chip PLL: Integrates all the necessary components for a complete PLL system.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Programmable Dividers: Allows for flexible frequency selection.
  • Serial Interface: Uses a serial interface for easy programming and control.
  • On-Chip Oscillator: Includes an on-chip oscillator for frequency generation.
  • Package: Typically available in DIP or SOIC packages.

Benefits

  • Precise Frequency Control: Provides accurate and stable frequency signals.
  • Simplified Design: Reduces the need for external components, simplifying system design.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Frequency Selection: Allows for a wide range of frequency settings.
  • Easy Programming: Simple serial interface for easy programming and control.

Additional Details

The MC145156P1 PLL frequency synthesizer uses a serial interface to program the divider values, allowing for precise frequency selection. It typically includes an on-chip oscillator for generating a reference frequency. The specific frequency range, power consumption, and other electrical characteristics can be found in the product datasheet provided by NXP Semiconductors. These devices are designed to meet stringent industry standards for performance and reliability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess